Radiall RF Coaxial Panel Mount Connector 2003-7571-019

Description
SMB Straight Male Bulkhead Cable Jack
Request a Quote Datasheet
Description
SMB Straight Male Bulkhead Cable Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Panel Mount Connector - 2003-7571-019 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
2003-7571-019
RF Coaxial Panel Mount Connector 2003-7571-019
SMB Straight Male Bulkhead Cable Jack

SMB Straight Male Bulkhead Cable Jack

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 2201-2003-7571-019-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-2003-7571-019-ND
Coaxial Connector (RF) Assemblies 2201-2003-7571-019-ND
SMB Connector Jack, Male Pin 50Ohm Panel Mount Crimp

SMB Connector Jack, Male Pin 50Ohm Panel Mount Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 2003-7571-019 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2003-7571-019
RF Connectors / Coaxial Connectors 2003-7571-019
RF Connectors / Coaxial Connectors SMB M STR BHD CR 2.6/50D

RF Connectors / Coaxial Connectors SMB M STR BHD CR 2.6/50D

Buy Now

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 2003-7571-019 2201-2003-7571-019-ND 2003-7571-019
Product Name RF Coaxial Panel Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1393701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NC2-FRG-T50P-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details