Mini-UHF Straight Crimp Plug for RG-58 LMR-195 50 Ohm
Connectors RF - Standard (UHF, MINI UHF, TWINAX, TRIAX)
UHF, Mini Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
RF/COAXIAL, MINI UHF, PLUG, 50 OHM, CABLE, CRIMP; Connector Type:Mini UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG141, RG303, LMR-195; Frequency Max:2.5GHz RoHS Compliant: Yes
Connex Mini-UHF are miniature versions of standard UHF connectors with 3⁄8-24 threads and performance up to 2.5 GHz. All cable connectors feature three-piece crimp/crimp design with either Teflon or Delrin insulators. 50 Ohm impedance.
RF Connectors / Coaxial Connectors MINI UHF S CRIMP PLG FOR RG-58, LMR-195
| Richardson RFPD | Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 182110 | 182110 | 182110 | ACX1831-ND | 86H2583 | 70032077 | 182110 |
| Product Name | RF Coaxial Cable Mount Connector | Connectors RF - Standard (UHF, MINI UHF, TWINAX, TRIAX) | RF & Microwave | Coaxial Connector (RF) Assemblies | Rf/coaxial, Mini Uhf, Plug, 50 Ohm, Cable, Crimp; Connector Type Amphenol Rf | connector,rf coaxial,mini-uhf str crimpplug,captive cont,for rg58,141,LMR195 | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | Male / Plug | ||||
| Geometry | Straight | Straight; Straight Plug | Straight | Straight | |||
| Termination | Solder | Crimp | Crimp | ||||
| Connector Type | Mini-UHF; UHF | Mini-UHF; UHF |