N TYPE RIGHT ANGLE CRIMP PLUG
N Type Right Angle Crimp Plug for RG-214 50 Ohm
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
CONNECTOR, N, PLUG, 50 OHM, CABLE; Connector Type:N Type; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG214; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
RF Connectors / Coaxial Connectors N R/A CRIMP PLUG RG-214/U
| Heilind Electronics, Inc. | Richardson RFPD | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 172167 | 172167 | ACX1139-ND | 172167 | 99H5764 | 172167 |
| Product Name | Connectors RF - Wireless (N,F,FME,G,7/16) | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Connectors | Connector, N, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Right Angle | Right Angle | Right Angle; Right Angle Plug | Right Angle | ||
| Termination | Solder | Crimp | ||||
| Connector Type | Type N |