N-Type Right Angle Cable Jack 50 Ohm Bul
N Type Right Angle Crimp Jack for LMR-195 50 Ohm Bulkhead
N Type Connector Jack, Female Socket 50Ohm Panel Mount, Right Angle Solder
N-Type Right Angle Crimp Jack RG-58 RG-141 Times LMR-195 Bulkhead 50 Ohm / Individual Bag
RF Connectors / Coaxial Connectors N R/A BULKHEAD JK LMR-195
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 172368 | 172368 | ARF3007-ND | 88W4120 | 172368 |
| Product Name | N-Type Connector | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | N-Type Right Angle Crimp Jack Rg-58 Rg-141 Times Lmr-195 Bulkhead 50 Ohm / Individual Bag Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | |||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle | |
| Termination | Solder |