N Type Connector Jack, Female Socket 50Ohm Panel Mount Crimp
N Type Straight Crimp Jack Optimized for LMR-240 Bulkhead 50 Ohm
RF Connectors / Coaxial Connectors Type N Str Crmp Jck LMR-240 50 Ohm BlkHd
RF CONNECTOR, N, STRAIGHT JACK, CABLE; Connector Type:N Type; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-240; Contact Material:Phosphor Bronze; Frequency Max:6GHz RoHS Compliant: Yes
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ARF2418-ND | 172386 | 172386 | 59Y6338 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf Connector, N, Straight Jack, Cable; Connector Type Amphenol Rf |
| Connector Type | Type N | |||
| Mounting | Panel Mount | Bulkhead - Rear Mount | ||
| Gender | Female / Jack | Female / Jack | Female / Jack |