F Type Connector Jack, Female Socket 75Ohm Panel Mount Solder
F Type Straight Crimp Jack for RG-179 RG-187 75 Ohm Bulkhead
RF/COAXIAL, F BULKHEAD JACK, STRAIGHT, 75 OHM CRIMP; Connector Type:F Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors F BULKHEAD JACK 179 B9221
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ACX1462-ND | 222114-10 | 222114-10 | 99H6270 | 222114-10 |
| Product Name | Coaxial Connector (RF) Assemblies | RF & Microwave | RF Coaxial Cable Mount Connector | Rf/coaxial, F Bulkhead Jack, Straight, 75 Ohm Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | Type F | ||||
| Mounting | Panel Mount | Bulkhead - Rear Mount | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight; Straight Bulkhead Jack | Straight |