N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
N Type Right Angle Crimp Plug for RG-8X LMR-240 50 Ohm
RF Connectors / Coaxial Connectors N Type R/A Crimp Pl RG-8X, LMR-240
N-Type Right Angle Crimp Plug RG-8X Times LMR-240 Optimized 50 Ohm / Individual Bag
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 172219-10-ND | 172219-10 | 172219-10 | 23X5315 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | N-Type Right Angle Crimp Plug Rg-8X Times Lmr-240 Optimized 50 Ohm / Individual Bag Amphenol Rf |
| Connector Type | Type N | |||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle |
| Mounting | Free Hanging (In-Line), Right Angle |