Mini-UHF Straight Crimp Jack for RG-58 LMR-195 50 Ohm Bulkhead
UHF, Mini Connector Jack, Female Socket 50Ohm Panel Mount Crimp
RF/COAXIALMINI-UHF BULKHEAD JACKSTR50 OHM CRIMP; Connector Type:Mini UHF Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG303 RoHS Compliant: Yes
RF Connectors / Coaxial Connectors MINI UHF S CRIMP JCK RG-58, LMR-195
| Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 182318 | ACX1530-ND | 99H5903 | 182318 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Rf/coaxialmini-Uhf Bulkhead Jackstr50 Ohm Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight; Straight Bulkhead Jack | Straight | |
| Termination | Crimp | Crimp |