N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder
N Type Straight Solder Jack for .085 Semi-Rigid 50 Ohm Bulkhead
RF Connectors / Coaxial Connectors N BLKHEAD JK SOLDER .085 SEMI RIGID
RF/COAXIAL, N JACK, STR 50 OHM CRIMP/SLDR; Connector Type:N Type; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Phosphor Bronze; Frequency Max:11GHz RoHS Compliant: Yes
N TYPE STRAIGHT SOLDER JACK FOR .085 SEMI-RIGID, 50 OHM, BULKHEAD ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 172138 | ACX1148-ND | 172138 | 172138 | 99H5746 | 80AH4268 |
| Product Name | Connectors | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, N Jack, Str 50 Ohm Crimp/sldr; Connector Type Amphenol Rf | N Type Straight Solder Jack For .085 Semi-Rigid, 50 Ohm, Bulkhead Rohs Compliant Amphenol |
| Connector Type | Type N | |||||
| Mounting | Panel Mount | Bulkhead - Rear Mount | ||||
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | Straight; Straight Jack | Straight |