Connectors RF - Wireless (N,F,FME,G,7/16)
Amphenol RF 172102H243 RF Adapter
N Type Straight Crimp Plug for LMR-400 50 Ohm
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
RF Connectors / Coaxial Connectors N STRAIGHT PLUG 7810A/LMR400
RF/COAXIAL, N PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 9913, LMR-400; Contact Material:Brass; Frequency Max:11GHzRoHS Compliant: Yes
50 Ohms Impedance, 5000 Megohms (Min.) Insulation Resistance, Type N Coaxial Connector
Connex N connectors with screw coupling are fully interchangeable with N connectors made to the MIL-C-39012 specification. Designed for use in all systems where very good R.F. and mechanical performance is critical, whether it be at low or high frequencies. Elimination of all nickel plating on N series connectors has gone a long way to solve intermodulation problems. Nexcote is Connex' trade name for the popular white bronze plating. 50 ohm nominal impedance will achieve a VSWR of 1.3 maximum from 0 to 11 GHz.
Brass body material with nexcote finish. 50 Ohms impedance. 1500 Vpeak operating voltage.
| Heilind Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 172102H243 | 172102H243 | 2856362 | 172102H243 | ACX1129-ND | 172102H243 | 92C6718 | 70031771 |
| Product Name | Connectors RF - Wireless (N,F,FME,G,7/16) | RF & Microwave | Coaxial Adapters | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, N Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf | connector,rf coaxial,n str crimp plug,captive cont,for b9913,LMR400 cable,50 ohm |
| Geometry | Straight | Straight | Straight | Straight; Straight Plug | Straight | |||
| Frequency | 11.000 GHz | ? to 11.000 GHz | ? to 11.000 GHz | |||||
| Gender | Male / Plug | Male / Plug | Male / Plug | |||||
| Termination | Crimp | Crimp | Crimp |