N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
N Type Straight Clamp Plug for RG-8 RG-213 RG-393 50 Ohm
RF/COAXIAL, N PLUG, STRAIGHT, 50 OHM, CLAMP; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG8, RG213, RG214; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors N STRAIGHT PLUG STANDARD CLAMP
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ACX2064-ND | 172113 | 172113 | 99H5722 | 172113 |
| Product Name | Coaxial Connector (RF) Assemblies | Connectors | RF Coaxial Cable Mount Connector | Rf/coaxial, N Plug, Straight, 50 Ohm, Clamp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | Type N | ||||
| Mounting | Free Hanging (In-Line) | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight; Straight Plug | Straight |