TE Connectivity Coax Connectors 221265-1

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 55A, RG 400, RG 141A, RG 142A, RG 141, RG 55, RG 58C, RG 223, RG 58, RG 55B, RG 58B, RG 142, RG 58A, RG 142B Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Interfacial Seal Connector Shape : Circular RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 55A, RG 400, RG 141A, RG 142A, RG 141, RG 55, RG 58C, RG 223, RG 58, RG 55B, RG 58B, RG 142, RG 58A, RG 142B Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Interfacial Seal Connector Shape : Circular RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 221265-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
221265-1
Coax Connectors 221265-1
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 55A, RG 400, RG 141A, RG 142A, RG 141, RG 55, RG 58C, RG 223, RG 58, RG 55B, RG 58B, RG 142, RG 58A, RG 142B Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Interfacial Seal Connector Shape : Circular RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Silver
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : PTFE
  • Grade : Military

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 55A, RG 400, RG 141A, RG 142A, RG 141, RG 55, RG 58C, RG 223, RG 58, RG 55B, RG 58B, RG 142, RG 58A, RG 142B
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal & Plug Type : Interfacial Seal
  • Connector Shape : Circular
  • RF Connector Style : Plug
  • RF Interface : BNC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Solder & Clamp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
RF Coaxial Cable Mount Connector - 221265-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
221265-1
RF Coaxial Cable Mount Connector 221265-1
BNC RF Connectors

BNC RF Connectors

Supplier's Site Datasheet
BNC Connector - 221265-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
221265-1
BNC Connector 221265-1
PLUG,CATEGORY A,SERIES BNC

PLUG,CATEGORY A,SERIES BNC

Buy Now
Swedesboro, NJ, United States
BNC Connector
221265-1
BNC Connector 221265-1
BNC

BNC

Buy Now
Coaxial Connector (RF) Assemblies - A24480-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A24480-ND
Coaxial Connector (RF) Assemblies A24480-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Plug,catergory A,series Bnc Amp - Te Connectivity - 69H8838 - Newark, An Avnet Company
Chicago, IL, United States
Plug,catergory A,series Bnc Amp - Te Connectivity
69H8838
Plug,catergory A,series Bnc Amp - Te Connectivity 69H8838
PLUG,CATERGORY A,SERIES BNC

PLUG,CATERGORY A,SERIES BNC

Supplier's Site
RF Connectors / Coaxial Connectors - 221265-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
221265-1
RF Connectors / Coaxial Connectors 221265-1
RF Connectors / Coaxial Connectors PLUG SLDR 50 OHM

RF Connectors / Coaxial Connectors PLUG SLDR 50 OHM

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 221265-1 221265-1 221265-1 221265-1 A24480-ND 69H8838 221265-1
Product Name Coax Connectors RF Coaxial Cable Mount Connector BNC Connector BNC Connector Coaxial Connector (RF) Assemblies Plug,catergory A,series Bnc Amp - Te Connectivity RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Termination Solder & Clamp Solder/Clamp
Coupling Bayonet
Geometry Straight Straight
Unlock Full Specs
to access all available technical data