Amphenol Corporation RF Coaxial Cable Mount Connector 172100

Description
N Type Straight Crimp Plug for RG-58 LMR-195 50 Ohm
Request a Quote Datasheet
Description
N Type Straight Crimp Plug for RG-58 LMR-195 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 172100 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
172100
RF Coaxial Cable Mount Connector 172100
N Type Straight Crimp Plug for RG-58 LMR-195 50 Ohm

N Type Straight Crimp Plug for RG-58 LMR-195 50 Ohm

Supplier's Site Datasheet
Swedesboro, NJ, United States
RF & Microwave
172100
RF & Microwave 172100
N M CRMP RG58 LMR195 50OHM

N M CRMP RG58 LMR195 50OHM

Buy Now
Swedesboro, NJ, United States
Connectors
172100
Connectors 172100
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
172100
RF & Microwave 172100
RF

RF

Buy Now
Coaxial Connector (RF) Assemblies - ACX1118-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1118-ND
Coaxial Connector (RF) Assemblies ACX1118-ND
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder

N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder

Buy Now Datasheet
Coaxial Connectors - 2530118 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2530118
Coaxial Connectors 2530118
Amphenol RF 172100 RF Connector

Amphenol RF 172100 RF Connector

Supplier's Site
RF Connectors / Coaxial Connectors - 172100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
172100
RF Connectors / Coaxial Connectors 172100
RF Connectors / Coaxial Connectors N STRAIGHT CRIMP PLUG RG58

RF Connectors / Coaxial Connectors N STRAIGHT CRIMP PLUG RG58

Buy Now Datasheet
connector,rf coaxial,n str crimp plug,captive cont,for rg58,141,LMR195,50 ohm - 70031762 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,n str crimp plug,captive cont,for rg58,141,LMR195,50 ohm
70031762
connector,rf coaxial,n str crimp plug,captive cont,for rg58,141,LMR195,50 ohm 70031762
50 Ohms Impedance, 5000 Megohms (Min.) Insulation Resistance, Type N Coaxial Connector Connex N connectors with screw coupling are fully interchangeable with N connectors made to the MIL-C-39012 specification. Designed for use in all systems where very good R.F. and mechanical performance is critical, whether it be at low or high frequencies. Elimination of all nickel plating on N series connectors has gone a long way to solve intermodulation problems. Nexcote is Connex' trade name for the popular white bronze plating. 50 ohm nominal impedance will achieve a VSWR of 1.3 maximum from 0 to 11 GHz. Brass body material with nexcote finish. 50 Ohms impedance. 1500 Vpeak operating voltage.

50 Ohms Impedance, 5000 Megohms (Min.) Insulation Resistance, Type N Coaxial Connector
Connex N connectors with screw coupling are fully interchangeable with N connectors made to the MIL-C-39012 specification. Designed for use in all systems where very good R.F. and mechanical performance is critical, whether it be at low or high frequencies. Elimination of all nickel plating on N series connectors has gone a long way to solve intermodulation problems. Nexcote is Connex' trade name for the popular white bronze plating. 50 ohm nominal impedance will achieve a VSWR of 1.3 maximum from 0 to 11 GHz.
Brass body material with nexcote finish. 50 Ohms impedance. 1500 Vpeak operating voltage.

Supplier's Site
Rf Coaxial, N, Straight Plug, 50Ohm; Connector Type Amphenol Rf - 92C6716 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, N, Straight Plug, 50Ohm; Connector Type Amphenol Rf
92C6716
Rf Coaxial, N, Straight Plug, 50Ohm; Connector Type Amphenol Rf 92C6716
RF COAXIAL, N, STRAIGHT PLUG, 50OHM; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG141; Contact Material:Brass; Frequency Max:11GHz; Product Range:-RoHS Compliant: Yes

RF COAXIAL, N, STRAIGHT PLUG, 50OHM; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG141; Contact Material:Brass; Frequency Max:11GHz; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 172100 172100 ACX1118-ND 2530118 172100 70031762 92C6716
Product Name RF Coaxial Cable Mount Connector RF & Microwave Coaxial Connector (RF) Assemblies Coaxial Connectors RF Connectors / Coaxial Connectors connector,rf coaxial,n str crimp plug,captive cont,for rg58,141,LMR195,50 ohm Rf Coaxial, N, Straight Plug, 50Ohm; Connector Type Amphenol Rf
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight Straight; Straight Plug
Termination Crimp Crimp
Connector Type Type N
Unlock Full Specs
to access all available technical data