TE Connectivity High Speed Pluggable IO Connectors & Cages 2007215-1

Description
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2007215-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2007215-1
High Speed Pluggable IO Connectors & Cages 2007215-1
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 1
  • Port Matrix Configuration : 1 x 1

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Housing Features


  • Cage Material : Nickel Silver

Operation/Application


  • Heat Sink Compatible : No
  • Pluggable I/O Applications : SFP+

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : SFP+
  • Pluggable I/O Product Type : Cage
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3 MM  [.081 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
I/O Connectors - 2007215-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2007215-1
I/O Connectors 2007215-1
SFP+ 1x1 Cage Assy, PCI, Press

SFP+ 1x1 Cage Assy, PCI, Press

Buy Now
Pluggable Connector Assemblies - A97933-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A97933-ND
Pluggable Connector Assemblies A97933-ND
Position SFP+ Cage Connector Press-Fit Through Hole

Position SFP+ Cage Connector Press-Fit Through Hole

Buy Now Datasheet
RF Coaxial Board Mount Connector - 2007215-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
2007215-1
RF Coaxial Board Mount Connector 2007215-1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Pluggable Connector Assemblies - 2007215-1 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
2007215-1
Pluggable Connector Assemblies 2007215-1
CONN SFP+ CAGE PRESS-FIT PCB

CONN SFP+ CAGE PRESS-FIT PCB

Supplier's Site Datasheet
Pluggable Connectors - 2007215-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2007215-1
Pluggable Connectors 2007215-1
CONN SFP+ CAGE PRESS-FIT PCB

CONN SFP+ CAGE PRESS-FIT PCB

Supplier's Site Datasheet
Connector Cage / Frame; Cage Type Te Connectivity - 41T5507 - Newark, An Avnet Company
Chicago, IL, United States
Connector Cage / Frame; Cage Type Te Connectivity
41T5507
Connector Cage / Frame; Cage Type Te Connectivity 41T5507
CONNECTOR CAGE / FRAME; Cage Type:SFP+ Cage; Port Configuration:1 x 1 (Single); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR CAGE / FRAME; Cage Type:SFP+ Cage; Port Configuration:1 x 1 (Single); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
2007215-1 - Sfp+ 1X1 Cage Assy, Pci, Press Rohs Compliant Amp - Te Connectivity - 38AH4114 - Newark, An Avnet Company
Chicago, IL, United States
2007215-1 - Sfp+ 1X1 Cage Assy, Pci, Press Rohs Compliant Amp - Te Connectivity
38AH4114
2007215-1 - Sfp+ 1X1 Cage Assy, Pci, Press Rohs Compliant Amp - Te Connectivity 38AH4114
2007215-1 - SFP+ 1X1 CAGE ASSY, PCI, PRESS ROHS COMPLIANT: YES

2007215-1 - SFP+ 1X1 CAGE ASSY, PCI, PRESS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Richardson RFPD ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Coaxial Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2007215-1 2007215-1 A97933-ND 2007215-1 2007215-1 2007215-1 41T5507 38AH4114
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Pluggable Connector Assemblies RF Coaxial Board Mount Connector Pluggable Connector Assemblies Pluggable Connectors Connector Cage / Frame; Cage Type Te Connectivity 2007215-1 - Sfp+ 1X1 Cage Assy, Pci, Press Rohs Compliant Amp - Te Connectivity
Termination Through Hole - Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data