N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Push On
N Type Right Angle Solder Plug for .250 Semi-Rigid 50 Ohm
RF Connectors / Coaxial Connectors N R/A SOLDER PLUG .250 SEMI-RIGID
RF/COAXIAL, PLUG, R/A, 50 OHM, SOLDER; Connector Type:N Type; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG401; Contact Material:Phosphor Bronze; Frequency Max:11GHz RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ACX1481-ND | 172266 | 172266 | 172266 | 99H5815 |
| Product Name | Coaxial Connector (RF) Assemblies | RF & Microwave | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, Plug, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf |
| Connector Type | Type N | ||||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle; Right Angle Plug | |
| Mounting | Free Hanging (In-Line), Right Angle | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug |