Amphenol RF Coaxial Connector (RF) Assemblies 172260

Description
N Type Connector Receptacle, Male Pin 50Ohm Panel Mount Solder
Request a Quote Datasheet
Description
N Type Connector Receptacle, Male Pin 50Ohm Panel Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF2999-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2999-ND
Coaxial Connector (RF) Assemblies ARF2999-ND
N Type Connector Receptacle, Male Pin 50Ohm Panel Mount Solder

N Type Connector Receptacle, Male Pin 50Ohm Panel Mount Solder

Buy Now Datasheet
RF Coaxial Panel Mount Connector - 172260 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
172260
RF Coaxial Panel Mount Connector 172260
N Type Straight Plug Round Post 50 Ohm 4-Hole Flange

N Type Straight Plug Round Post 50 Ohm 4-Hole Flange

Supplier's Site Datasheet
N-Type Connector - 172260 - Powell Electronics, Inc.
Swedesboro, NJ, United States
N-Type Connector
172260
N-Type Connector 172260
N-Type Straight Cable Plug 50 Ohm4-Hole

N-Type Straight Cable Plug 50 Ohm4-Hole

Buy Now
Swedesboro, NJ, United States
Connectors
172260
Connectors 172260
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
172260
RF & Microwave 172260
RF

RF

Buy Now
Rf Coax Conn, N Plug, 50 Ohm, Panel; Connector Type Amphenol Rf - 99H5812 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, N Plug, 50 Ohm, Panel; Connector Type Amphenol Rf
99H5812
Rf Coax Conn, N Plug, 50 Ohm, Panel; Connector Type Amphenol Rf 99H5812
RF COAX CONN, N PLUG, 50 OHM, PANEL; Connector Type:N Coaxial; Connector Body Style:Straight Flanged Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes

RF COAX CONN, N PLUG, 50 OHM, PANEL; Connector Type:N Coaxial; Connector Body Style:Straight Flanged Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes

Supplier's Site
RF Connectors / Coaxial Connectors - 172260 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
172260
RF Connectors / Coaxial Connectors 172260
RF Connectors / Coaxial Connectors N PANEL RECEPTACLE PLUG TEFLON

RF Connectors / Coaxial Connectors N PANEL RECEPTACLE PLUG TEFLON

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number ARF2999-ND 172260 172260 99H5812 172260
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Panel Mount Connector N-Type Connector Rf Coax Conn, N Plug, 50 Ohm, Panel; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type Type N
Mounting Panel Mount Flange Mount, 4-Hole
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight; Straight Flanged Plug Straight
Unlock Full Specs
to access all available technical data