Mini-UHF Straight Crimp Plug for RG-55 RG-142 RG-223 50 Ohm
UHF, Mini Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
RF Connectors / Coaxial Connectors MINI UHF S CRIMP PLG RG-55,RG-142,RG-223
Connex Mini-UHF are miniature versions of standard UHF connectors with 3⁄8-24 threads and performance up to 2.5 GHz. All cable connectors feature three-piece crimp/crimp design with either Teflon or Delrin insulators. 50 Ohm impedance.
Mini-UHF Straight Crimp Plug RG-55 RG-142 RG-223 RG-400 50 Ohm / Individual Bag
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 182123 | ARF3011-ND | 182123 | 182123 | 70032078 | 99H5888 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF & Microwave | RF Connectors / Coaxial Connectors | connector,rf coaxial,mini-uhf str crimpplug,captive cont,for rg223,142,400 | Mini-Uhf Straight Crimp Plug Rg-55 Rg-142 Rg-223 Rg-400 50 Ohm / Individual Bag Amphenol Rf |
| Gender | Male / Plug | Male / Plug | ||||
| Geometry | Straight | Straight | Straight | Straight | ||
| Termination | Solder | Crimp | ||||
| Connector Type | Mini-UHF; UHF |