N Type Straight Solder Jack for .141 Semi-Rigid 50 Ohm 4-Hole Flange
N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder
N-Type Panel Mount 4-Hole Flange Jack Solder RG-402 0.141-inch Conformable Times Tflex 402 50 Ohm / Individual Bag
RF Connectors / Coaxial Connectors N Type Str Solde r Jk
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 172170-10 | 172170-10 | 172170-10-ND | 23X9816 | 172170-10 |
| Product Name | RF Coaxial Cable Mount Connector | RF & Microwave | Coaxial Connector (RF) Assemblies | N-Type Panel Mount 4-Hole Flange Jack Solder Rg-402 0.141-Inch Conformable Times Tflex 402 50 Ohm / Individual Bag Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | |||
| Termination | Solder |