Amphenol RF RF & Microwave 172105

Description
RF Component
Request a Quote Datasheet
Description
RF Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
172105
RF & Microwave 172105
RF Component

RF Component

Buy Now
RF Coaxial Cable Mount Connector - 172105 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
172105
RF Coaxial Cable Mount Connector 172105
N Type Straight Crimp Jack for RG-8 RG-213 RG-393 50 Ohm

N Type Straight Crimp Jack for RG-8 RG-213 RG-393 50 Ohm

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ACX2066-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX2066-ND
Coaxial Connector (RF) Assemblies ACX2066-ND
N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Connector, N, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf - 97H5810 - Newark, An Avnet Company
Chicago, IL, United States
Connector, N, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf
97H5810
Connector, N, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf 97H5810
CONNECTOR, N, JACK, 50 OHM, CABLE; Connector Type:N Type; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

CONNECTOR, N, JACK, 50 OHM, CABLE; Connector Type:N Type; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 172105 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
172105
RF Connectors / Coaxial Connectors 172105
RF Connectors / Coaxial Connectors N STRAIGHT CRIMP JACK RG8 213

RF Connectors / Coaxial Connectors N STRAIGHT CRIMP JACK RG8 213

Buy Now Datasheet
connector,rf coaxial,n straight crimp jack,captive contact,for rg8,213,393 - 70031998 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,n straight crimp jack,captive contact,for rg8,213,393
70031998
connector,rf coaxial,n straight crimp jack,captive contact,for rg8,213,393 70031998
connector,rf coaxial,n straight crimp jack,captive contact,for rg8,213,393

connector,rf coaxial,n straight crimp jack,captive contact,for rg8,213,393

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 172105 172105 ACX2066-ND 97H5810 172105 70031998
Product Name RF & Microwave RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Connector, N, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors connector,rf coaxial,n straight crimp jack,captive contact,for rg8,213,393
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight; Straight Jack Straight Straight
Termination Crimp Crimp Crimp
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female 4 Hole Panel Mount Connector without Teflon - ET-SFS-4H-WOT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
RF Connectors - 1059551-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Cable Connectors - NC7-MB-B1200-1 - kTB Solutions
Specs
Connector Type 7-16 Connector
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details