Amphenol Corporation Coaxial Connector (RF) Assemblies 172196

Description
N Type Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Tab
Request a Quote Datasheet
Description
N Type Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF2992-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2992-ND
Coaxial Connector (RF) Assemblies ARF2992-ND
N Type Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Tab

N Type Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Tab

Buy Now Datasheet
N-Type Connector - 172196 - Powell Electronics, Inc.
Swedesboro, NJ, United States
N-Type Connector
172196
N-Type Connector 172196
N-Type Straight Jack 50 Ohm 4-Hole Flang

N-Type Straight Jack 50 Ohm 4-Hole Flang

Buy Now
Swedesboro, NJ, United States
Connectors
172196
Connectors 172196
RF Connector

RF Connector

Buy Now
RF Coaxial Panel Mount Connector - 172196 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
172196
RF Coaxial Panel Mount Connector 172196
N Type Straight Jack Flat Tab 50 Ohm 4-Hole Flange

N Type Straight Jack Flat Tab 50 Ohm 4-Hole Flange

Supplier's Site Datasheet
N-Type Panel Mount Plug 4-Hole Flange Flat Tab 50 Ohm / Individual Bag Amphenol Rf - 99H5781 - Newark, An Avnet Company
Chicago, IL, United States
N-Type Panel Mount Plug 4-Hole Flange Flat Tab 50 Ohm / Individual Bag Amphenol Rf
99H5781
N-Type Panel Mount Plug 4-Hole Flange Flat Tab 50 Ohm / Individual Bag Amphenol Rf 99H5781
N-Type Panel Mount Plug 4-Hole Flange Flat Tab 50 Ohm / Individual Bag

N-Type Panel Mount Plug 4-Hole Flange Flat Tab 50 Ohm / Individual Bag

Supplier's Site
RF Connectors / Coaxial Connectors - 172196 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
172196
RF Connectors / Coaxial Connectors 172196
RF Connectors / Coaxial Connectors N PANEL PLUG FLAT TAB

RF Connectors / Coaxial Connectors N PANEL PLUG FLAT TAB

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number ARF2992-ND 172196 172196 99H5781 172196
Product Name Coaxial Connector (RF) Assemblies N-Type Connector RF Coaxial Panel Mount Connector N-Type Panel Mount Plug 4-Hole Flange Flat Tab 50 Ohm / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type Type N
Mounting Panel Mount Flange Mount, 4-Hole
Gender Female / Jack Male / Plug
Geometry Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1937947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight; Straight
View Details
SMA Female St. Edge PCB Mount Connector BIG - ET-SFS-EPCB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Coax Connectors - 1052566-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
6 suppliers
Cable Connectors - NCN-MG-A810-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details