N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder
N Type Straight Solder Jack for RG-174 RG-316 LMR-100 50 Ohm Bulkhead
RF Connectors / Coaxial Connectors N BLKHEAD JACK CLAMP LMR 100/RG316/U
RF/COAXIAL, N BULKHEAD JACK, STRAIGHT, 50 OHM CLAMP; Connector Type:N Type; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ACX1656-ND | 172143 | 172143 | 172143 | 99H5750 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF & Microwave | RF Connectors / Coaxial Connectors | Rf/coaxial, N Bulkhead Jack, Straight, 50 Ohm Clamp; Connector Type Amphenol Rf |
| Connector Type | Type N | ||||
| Mounting | Panel Mount | Bulkhead - Rear Mount | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight; Straight Bulkhead Jack |