RP-N Type Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp
N Type Straight Crimp Plug for RG-8X LMR-240 50 Ohm Reverse Polarized
RP-N-Type Straight Cable Plug 50 Ohm
RF Connectors / Coaxial Connectors N STRAIGHT PLUG STD CABLE REV POLARITY
RF/COAXIAL, N PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8X, Belden 7808A, LMR-240; Contact Material:Brass; Gender:Plug RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ACX1128-ND | 172135RP | 172135RP | 172135RP | 92C6725 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | N-Type Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, N Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf |
| Connector Type | Type N | ||||
| Mounting | Free Hanging (In-Line) | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug |