UHF Connector Jack, Female Socket Non-Constant Free Hanging (In-Line) Solder
UHF Straight Crimp Jack for RG-58 LMR-195 50 Ohm
RF/COAXIAL, UHF JACK, STRAIGHT, CRIMP; Connector Type:UHF Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58C, LMR-195; Contact Material:Brass; Frequency Max:500MHzRoHS Compliant: Yes
RF Connectors / Coaxial Connectors UHF STRT CRIMP JACK RG-58, LMR-195
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ACX1518-ND | 182306 | 182306 | 90H9173 | 182306 |
| Product Name | Coaxial Connector (RF) Assemblies | Connectors | RF Coaxial Cable Mount Connector | Rf/coaxial, Uhf Jack, Straight, Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | UHF | UHF | |||
| Mounting | Free Hanging (In-Line) | Cable | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight; Straight Jack | Straight |