N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
N Type Straight Crimp Jack for RG-8X LMR-240 50 Ohm
RF Connectors / Coaxial Connectors N ST JACK STANDARD CABLE CRIMP
50 Ohms Impedance, 5000 Megohms (Min.) Insulation Resistance, Type N Coaxial Connector
Connex N connectors with screw coupling are fully interchangeable with N connectors made to the MIL-C-39012 specification. Designed for use in all systems where very good R.F. and mechanical performance is critical, whether it be at low or high frequencies. Elimination of all nickel plating on N series connectors has gone a long way to solve intermodulation problems. Nexcote is Connex' trade name for the popular white bronze plating. 50 ohm nominal impedance will achieve a VSWR of 1.3 maximum from 0 to 11 GHz.
Brass body material with nexcote finish. 50 Ohms impedance. 1500 Vpeak operating voltage.
RF/COAXIAL, N JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8X, Belden 7808A, LMR-240; Contact Material:Beryllium Copper RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | ACX1160-ND | 172148 | 172148 | 172148 | 70031795 | 92C6727 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Connectors | RF Connectors / Coaxial Connectors | connector,rf coaxial,n str crimp jack,captive cont,for rg8x,LMR240 cable,50 ohm | Rf/coaxial, N Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf |
| Connector Type | Type N | |||||
| Mounting | Free Hanging (In-Line) | |||||
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | Straight | Straight; Straight Jack |