U.S. Plastic Corporation Datasheets for Tubing
Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.
Tubing: Learn more
| Product Name | Notes |
|---|---|
| .010" ID x .030" OD Tygon ND 100-80 Microbore Tubing is a French size 3 and needle gauge size 30. | |
| .020" ID x .060" OD Tygon ND 100-80 Microbore Tubing is a French size 5 and needle gauge size 23. | |
| .030" ID x .090" OD Tygon ND 100-80 Microbore Tubing is a French size 7 and needle gauge size 20-21. | |
| .040" ID x .070" OD Tygon ND 100-80 Microbore Tubing is a French size 6 and needle gauge size 18-20. | |
| .050" ID x .090" OD Tygon ND 100-80 Microbore Tubing is a French size 7 and needle gauge size 17-18. | |
| .080"ID X .140"OD X .030" Wall Excelon Fuel & Lubricant Tubing has a durometer is 57 Shore A, a specific gravity of 1.23, and tensile strength of 1,920 PSI. Temperature... | |
| .093" Wall Thickness, 316 PSI Working pressure @ 70F, 948 PSI Burst Pressure @ 70F, 5.35 lbs. per 100' | |
| .095" Wall Thickness, 465 PSI Working pressure @ 70F, 1395 PSI Burst Pressure @ 70F, 3.53 lbs. per 100' | |
| .100" Wall Thickness, 215 PSI Working pressure @ 70F, 645 PSI Burst Pressure @ 70F, 8.02 lbs. per 100' | |
| .105" Wall Thickness, 191 PSI Working pressure @ 70F, 573 PSI Burst Pressure @ 70F, 10.73 lbs. per 100' | |
| .256 - .276 I.D. -- .373 - .398 O.D. | |
| .368 - .398 I.D. -- .495 - .525 O.D. | |
| .473 - .516 I.D. -- .664 - .700 O.D. | |
| .51mm(.020") ID x 1.52mm(.060") OD x .51mm(.020") Wall Excelon Mini-Bore Tubing has a durometer of 90 A, a tensile strength of 2700 PSI and an elongation at break of 690%. | |
| .595 - .633 I.D. -- .732 - .700 O.D. | |
| .747- .782 I.D. -- .911 - .941 O.D. | |
| .76mm(.030") ID x 2.29mm(.090") OD x .76mm(.030") Wall Excelon Mini-Bore Tubing has a durometer of 90 A, a tensile strength of 2700 PSI and an elongation at break of 690%. | |
| .897 - .949 I.D. -- 1.077 - 1.109 O.D. | |
| 1" ID X 1-1/4" OD X 1/8" Wall Clear Beverage Tubing has a maximum pressure rating of 20 PSI @ 73F and a minimum bend radius of 5-1/8". Meets FDA,... | |
| 1" ID x 1-1/4" OD x 1/8" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 28 PSI @ 73F and a minimum bend radius of 5-1/8". It meets... | |
| 1" ID x 1-1/4" OD x 1/8" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 18 PSI @ 73F. The minimum bend radius is 5-1/8". Vacuum rating... | |
| 1" ID x 1-3/8" OD Tygon S_ E-LFL Long Flex Life Pump Tubing has a maximum working pressure of 15 PSI @ 73F and 5" Hg @ 73F. The bend... | |
| 1-1/2" ID X 2" OD X 1/4" Wall Clear Beverage Tubing has a maximum pressure rating of 25 PSI @ 73F and a minimum bend radius of 5-7/8". Meets FDA,... | |
| 1-1/4" ID X 1-1/2" OD X 1/8" Wall Clear Beverage Tubing has a maximum pressure rating of 11 PSI @ 73F and a minimum bend radius of 7-3/8". Meets FDA,... | |
| 1-3/4" ID X 2-1/4" OD X 1/4" Wall Clear Beverage Tubing has a maximum pressure rating of 16 PSI @ 73F and a minimum bend radius of 7-1/2". Meets FDA,... | |
| 1.02mm(.040") ID x 1.78mm(.070") OD x .38mm(.015") Wall Excelon Mini-Bore Tubing has a durometer of 90 A, a tensile strength of 2700 PSI and an elongation at break of 690%. | |
| 1.199 - 1.257 I.D. -- 1.446 - 1.500 O.D. | |
| 1.27mm(.050") ID x 2.29mm(.090") OD x .51mm(.020") Wall Excelon Mini-Bore Tubing has a durometer of 90 A, a tensile strength of 2700 PSI and an elongation at break of 690%. | |
| 1.566 - 1.647 I.D. -- 1.857 - 1.947 O.D. | |
| 1.59mm(.063") ID x 3.18mm(.125") OD x .79mm(.031") Wall Excelon Mini-Bore Tubing has a durometer of 90 A, a tensile strength of 2700 PSI and an elongation at break of 690%. | |
| 1.981- 2.050 I.D. -- 2.317 - 2.420 O.D. | |
| 1/16" ID X 1/8" OD X 1/32" Wall Clear Beverage Tubing has a maximum pressure rating of 60 PSI @ 73F and a minimum bend radius of 1/4". Meets FDA,... | |
| 1/16" ID X 1/8" OD X 1/32" Wall Clear Food & Dairy Tubing has a maximum pressure rating of 60 PSI @ 73F and a minimum bend radius of 1/4". | |
| 1/16" ID x 1/8" OD x 1/32" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 70 PSI @ 73F and a minimum bend radius of 3/16". It meets... | |
| 1/16" ID x 1/8" OD x 1/32" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 55 PSI @ 73F. The minimum bend radius is 1/4". Vacuum rating... | |
| 1/16" ID X 3/16" OD Tygon E-1000 Tubing has a durometer of 40A and a tensile strength of 1,075 PSI. The max operating temperature is 125F (52C) and its brittleness... | |
| 1/2" ID X 11/16" OD X 3/32" Wall Clear Beverage Tubing has a maximum pressure rating of 27 PSI @ 73F and a minimum bend radius of 2-1/8". Meets FDA,... | |
| 1/2" ID x 11/16" OD x 3/32" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 36 PSI @ 73F and a minimum bend radius of 2-1/8". It meets... | |
| 1/2" ID x 3/4" OD Tygon S_ E-LFL Long Flex Life Pump Tubing has a maximum working pressure of 20 PSI @ 73F and 20" Hg @ 73F. The bend... | |
| 1/2" ID X 3/4" OD X 1/8" Wall Clear Beverage Tubing has a maximum pressure rating of 34 PSI @ 73F and a minimum bend radius of 1-3/4"". Meets FDA,... | |
| 1/2" ID X 3/4" OD X 1/8" Wall Clear Food & Dairy Tubing has a maximum pressure rating of 34 PSI @ 73F and a minimum bend radius of 1-3/4". | |
| 1/2" ID x 3/4" OD x 1/8" Wall Excelon SL Non-Allergenic PVC Tubing is manufactured from materials that meet FDA title 21 and USP Class VI. Also, tubes have a... | |
| 1/2" ID x 3/4" OD x 1/8" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 46 PSI @ 73F and a minimum bend radius of 1-3/4". It meets... | |
| 1/2" ID x 3/4" OD x 1/8" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 30 PSI @ 73F. The minimum bend radius is 1-3/4". Vacuum rating... | |
| 1/2" ID X 3/4"OD Tygon E-1000 Tubing has a durometer of 40A and a tensile strength of 1,075 PSI. The max operating temperature is 125F (52C) and its brittleness temperature... | |
| 1/2" ID X 5/8" OD Tygon E-1000 Tubing has a durometer of 40A and a tensile strength of 1,075 PSI. The max operating temperature is 125F (52C) and its brittleness... | |
| 1/2" ID X 5/8" OD X 1/16" Wall Clear Beverage Tubing has a maximum pressure rating of 19 PSI @ 73F and a minimum bend radius of 2-7/8". Meets FDA,... | |
| 1/2" ID x 5/8" OD x 1/16" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 26 PSI @ 73F and a minimum bend radius of 2-7/8". It meets... | |
| 1/2" ID x 5/8" OD x 1/16" Wall Vinyl Fuel and Oil Tubing has a working pressure of 30 PSI @ 73 F. The durometer is 62 A, the tensile... | |
| 1/2"ID X 3/4"OD X 1/8" Wall Excelon Fuel & Lubricant Tubing has a maximum pressure rating of 30 PSI @ 73F and a minimum bend radius of 1-3/4". Durometer is... | |
| 1/2"ID X 3/4"OD X 1/8" Wall Food Process Tubing has a maximum pressure rating of 10 PSI @ 73F and a minimum bend radius of 2". Meets FDA, 3-A and... | |
| 1/32" ID x 3/32" OD x 1/32" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 100 PSI @ 73F. The minimum bend radius is 1/8". Vacuum rating... | |
| 1/4" ID x 1/16" Wall Black Latex Tubing has a tensile strength of 3500 PSI, an ultimate elongation of 750%, a hardness of 35 shore A ( 5) and a... | |
| 1/4" ID X 1/2" OD Tygon E-1000 Tubing has a durometer of 40A and a tensile strength of 1,075 PSI. The max operating temperature is 125F (52C) and its brittleness... | |
| 1/4" ID X 1/2" OD X 1/8" Wall Clear Food & Dairy Tubing has a maximum pressure rating of 60 PSI @ 73F and a minimum bend radius of 5/8". | |
| 1/4" ID x 1/2" OD x 1/8" Wall Excelon SL Non-Allergenic PVC Tubing is manufactured from materials that meet FDA title 21 and USP Class VI. Also, tubes have a... | |
| 1/4" ID x 1/2" OD x 1/8" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 55 PSI @ 73F. The minimum bend radius is 5/8". Vacuum rating... | |
| 1/4" ID x 1/2" OD x 1/8"Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 70 PSI @ 73F and a minimum bend radius of 9/16". It meets FDA... | |
| 1/4" ID x 1/8" Wall Black Latex Tubing has a tensile strength of 3500 PSI, an ultimate elongation of 750%, a hardness of 35 shore A ( 5) and a... | |
| 1/4" ID x 3/32" Wall Black Latex Tubing has a tensile strength of 3500 PSI, an ultimate elongation of 750%, a hardness of 35 shore A ( 5) and a... | |
| 1/4" ID X 3/8" OD Flame Retardant Tubing has a pressure rating of 155 psi @ 73F and a burst pressure of 620 psi @ 73F. It has a minimum... | |
| 1/4" ID X 3/8" OD Tygon E-1000 Tubing has a durometer of 40A and a tensile strength of 1,075 PSI. The max operating temperature is 125F (52C) and its brittleness... | |
| 1/4" ID x 3/8" OD Tygon S_ E-LFL Long Flex Life Pump Tubing has a maximum working pressure of 50 PSI @ 73F and 29.9" Hg @ 73F. The bend... | |
| 1/4" ID x 3/8" OD x 1/16 Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 30 PSI @ 73F. The minimum bend radius is 1". Vacuum rating... | |
| 1/4" ID X 3/8" OD X 1/16" Wall Clear Beverage Tubing has a maximum pressure rating of 34 PSI @ 73F and a minimum bend radius of 1". Meets FDA,... | |
| 1/4" ID x 3/8" OD x 1/16" Wall Excelon SL Non-Allergenic PVC Tubing is manufactured from materials that meet FDA title 21 and USP Class VI. Also, tubes have a... | |
| 1/4" ID x 3/8" OD x 1/16" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 42 PSI @ 73F and a minimum bend radius of 15/16". It meets... | |
| 1/4" ID x 7/16" OD x 3/32" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 58 PSI @ 73F and a minimum bend radius of 11/16". It meets... | |
| 1/4"ID X 3/8"OD X 1/16" Wall Excelon Fuel & Lubricant Tubing has a maximum pressure rating of 30 PSI @ 73F and a minimum bend radius of 1". Durometer is... | |
| 1/4"ID X 3/8"OD X 1/16" Wall Food Process Tubing has a maximum pressure rating of 10 PSI @ 73F and a minimum bend radius of 1-1/4". Meets FDA, 3-A and... | |
| 1/8" ID x 1/16" Wall Black Latex Tubing has a tensile strength of 3500 PSI, an ultimate elongation of 750%, a hardness of 35 shore A ( 5) and a... | |
| 1/8" ID x 1/32" Wall Black Latex Tubing has a tensile strength of 3500 PSI, an ultimate elongation of 750%, a hardness of 35 shore A ( 5) and a... | |
| 1/8" ID X 1/4" OD Tygon E-1000 Tubing has a durometer of 40A and a tensile strength of 1,075 PSI. The max operating temperature is 125F (52C) and its brittleness... | |
| 1/8" ID X 1/4" OD X 1/16" Wall Clear Beverage Tubing has a maximum pressure rating of 60 PSI @ 73F and a minimum bend radius of 3/8". Meets FDA,... | |
| 1/8" ID X 1/4" OD X 1/16" Wall Clear Food & Dairy Tubing has a maximum pressure rating of 60 PSI @ 73F and a minimum bend radius of 3/8". | |
| 1/8" ID x 1/4" OD x 1/16" Wall Excelon SL Non-Allergenic PVC Tubing is manufactured from materials that meet FDA title 21 and USP Class VI. Also, tubes have a... | |
| 1/8" ID x 1/4" OD x 1/16" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 74 PSI @ 73F and a minimum bend radius of 5/16". It meets... | |
| 1/8" ID x 1/4" OD x 1/16" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 55 PSI @ 73F. The minimum bend radius is 3/8". Vacuum rating... | |
| 1/8" ID X 3/16" OD X 1/32" Wall Clear Beverage Tubing has a maximum pressure rating of 34 PSI @ 73F and a minimum bend radius of 1/2". Meets FDA,... | |
| 1/8" ID x 3/16" OD x 1/32" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 45 PSI @ 73F and a minimum bend radius of 1/2". It meets... | |
| 1/8"ID X 1/4"OD X 1/16" Wall Excelon Fuel & Lubricant Tubing has a maximum pressure rating of 50 PSI @ 73F and a minimum bend radius of 3/8". Durometer is... | |
| 1/8"ID X 1/4"OD X 1/16" Wall Food Process Tubing has a maximum pressure rating of 19 PSI @ 73F and a minimum bend radius of 1/2". Meets FDA, 3-A and... | |
| 100' Roll weighs 10.00 lbs., Outside Diameter Min. - Max.: .820" - .840", Inside Diameter Min. - Max.: .662" - .642" | |
| 100' Roll weighs 14.00 lbs., Outside Diameter Min. - Max.: 1.030" - 1.050", Inside Diameter Min. - Max.: .820" - .840" | |
| 100' Roll weighs 19.00 lbs., Outside Diameter Min. - Max.: 1.290" - 1.315", Inside Diameter Min. - Max.: 1.041" - 1.066" | |
| 100' Roll weighs 22.00 lbs., Outside Diameter Min. - Max.: 1.630" - 1.660", Inside Diameter Min. - Max.: 1.380" - 1.410" | |
| 100' Roll weighs 8.00 lbs., Outside Diameter Min. - Max.: .560" - .575", Inside Diameter Min. - Max.: .385" - .405" | |
| 100' Roll weighs 9.00 lbs., Outside Diameter Min. - Max.: .690" - .710", Inside Diameter Min. - Max.: .484" - .504" | |
| 11/16" ID x 15/16" OD x 1/8" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 26 PSI @ 73F and a minimum bend radius of 4". It meets... | |
| 2" ID X 2-1/2" OD X 1/4" Wall Clear Beverage Tubing has a maximum pressure rating of 19 PSI @ 73F and a minimum bend radius of 9-3/8". Meets FDA,... | |
| 3/16" ID x 1/16" Wall Black Latex Tubing has a tensile strength of 3500 PSI, an ultimate elongation of 750%, a hardness of 35 shore A ( 5) and a... | |
| 3/16" ID X 1/4" OD X 1/32" Wall Clear Beverage Tubing has a maximum pressure rating of 25 PSI @ 73F and a minimum bend radius of 1". Meets FDA,... | |
| 3/16" ID X 1/4" OD X 1/32" Wall Clear Food & Dairy Tubing has a maximum pressure rating of 25 PSI @ 73F and a minimum bend radius of 1". | |
| 3/16" ID x 1/4" OD x 1/32" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 34 PSI @ 73F and a minimum bend radius of 1". It meets... | |
| 3/16" ID x 3/32" Wall Black Latex Tubing has a tensile strength of 3500 PSI, an ultimate elongation of 750%, a hardness of 35 shore A ( 5) and a... | |
| 3/16" ID x 3/8" OD x 3/32" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 70 PSI @ 73F and a minimum bend radius of 7/16". It meets... | |
| 3/16" ID X 5/16" OD Tygon E-1000 Tubing has a durometer of 40A and a tensile strength of 1,075 PSI. The max operating temperature is 125F (52C) and its brittleness... | |
| 3/16" ID X 5/16" OD X 1/16" Wall Clear Beverage Tubing has a maximum pressure rating of 43 PSI @ 73F and a minimum bend radius of 5/8". Meets FDA,... | |
| 3/16" ID x 5/16" OD x 1/16" Wall Excelon SL Non-Allergenic PVC Tubing is manufactured from materials that meet FDA title 21 and USP Class VI. Also, tubes have a... | |
| 3/16" ID x 5/16" OD x 1/16" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 56 PSI @ 73F and a minimum bend radius of 5/8". It meets... | |
| 3/16" ID x 5/16" OD x 1/16" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 40 PSI @ 73F. The minimum bend radius is 5/8". Vacuum rating... | |
| 3/16"ID X 5/16"OD x 1/16" Wall Excelon Fuel & Lubricant Tubing has a maximum pressure rating of 35 PSI @ 73F and a minimum bend radius of 5/8". Durometer is... | |
| 3/32" ID X 5/32 OD X 1/32" Wall Clear Food & Dairy Tubing has a maximum pressure rating of 43 PSI @ 73F and a minimum bend radius of 3/8". | |
| 3/32" ID X 5/32" OD X 1/32" Wall Clear Beverage Tubing has a maximum pressure rating of 43 PSI @ 73F and a minimum bend radius of 3/8". Meets FDA,... | |
| 3/32" ID x 7/32" OD x 1/16" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 70 PSI @ 73F. The minimum bend radius is 1/4". Vacuum rating... | |
| 3/4" ID X 1" OD X 1/8" Wall Clear Beverage Tubing has a maximum pressure rating of 25 PSI @ 73F and a minimum bend radius of 3-1/4". Meets FDA,... | |
| 3/4" ID x 1" OD x 1/8" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 33 PSI @ 73F and a minimum bend radius of 3-1/4". It meets... | |
| 3/4" ID x 1" OD x 1/8" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 20 PSI @ 73F. The minimum bend radius is 3-1/4". Vacuum rating... | |
| 3/4" ID x 1" OD x 1/8" Wall Vinyl Fuel and Oil Tubing has a working pressure of 35 PSI @ 73 F. The durometer is 62 A, the tensile... | |
| 3/4" ID x 1-1/4" OD Tygon S_ E-LFL Long Flex Life Pump Tubing has a maximum working pressure of 24 PSI @ 73F and 29.9" Hg @ 73F. The bend... | |
| 3/8" ID x 1/2" OD Flame Retardant Tubing has a pressure rating of 100 psi @ 73F and burst pressure of 400 psi @ 73F. It has a minimum bend... | |
| 3/8" ID X 1/2" OD Tygon E-1000 Tubing has a durometer of 40A and a tensile strength of 1,075 PSI. The max operating temperature is 125F (52C) and its brittleness... | |
| 3/8" ID X 1/2" OD X 1/16" Wall Clear Beverage Tubing has a maximum pressure rating of 25 PSI @ 73F and a minimum bend radius of 1-3/4". Meets FDA,... | |
| 3/8" ID X 1/2" OD X 1/16" Wall Clear Food & Dairy Tubing has a maximum pressure rating of 25 PSI @ 73F and a minimum bend radius of 1-3/4". | |
| 3/8" ID x 1/2" OD x 1/16" Wall Excelon SL Non-Allergenic PVC Tubing is manufactured from materials that meet FDA title 21 and USP Class VI. Also, tubes have a... | |
| 3/8" ID x 1/2" OD x 1/16" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 34 PSI @ 73F and a minimum bend radius of 1-3/4". It meets... | |
| 3/8" ID x 1/2" OD x 1/16" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 20 PSI @ 73F. The minimum bend radius is 1-3/4". Vacuum rating... | |
| 3/8" ID X 5/8" OD Tygon E-1000 Tubing has a durometer of 40A and a tensile strength of 1,075 PSI. The max operating temperature is 125F (52C) and its brittleness... | |
| 3/8" ID x 5/8" OD Tygon S_ E-LFL Long Flex Life Pump Tubing has a maximum working pressure of 25 PSI @ 73F and 29.9" Hg @ 73F. The bend... | |
| 3/8" ID X 5/8" OD X 1/8" Wall Clear Food & Dairy Tubing has a maximum pressure rating of 44 PSI @ 73F and a minimum bend radius of 1-1/8". | |
| 3/8" ID x 5/8" OD x 1/8" Wall Excelon SL Non-Allergenic PVC Tubing is manufactured from materials that meet FDA title 21 and USP Class VI. Also, tubes have a... | |
| 3/8" ID x 5/8" OD x 1/8" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 54 PSI @ 73F and a minimum bend radius of 1-1/16". It meets... | |
| 3/8" ID x 5/8" OD x 1/8" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 40 PSI @ 73F. The minimum bend radius is 1-1/8". Vacuum rating... | |
| 3/8" ID X 9/16" OD X 3/32" Wall Clear Beverage Tubing has a maximum pressure rating of 34 PSI @ 73F and a minimum bend radius of 1-3/8". Meets FDA,... | |
| 3/8"ID X 1/2"OD X 1/16" Wall Excelon Fuel & Lubricant Tubing has a maximum pressure rating of 20 PSI @ 73F and a minimum bend radius of 1-7/8". Durometer is... | |
| 3/8"ID X 1/2"OD X 1/16" Wall Food Process Tubing has a maximum pressure rating of 7 PSI @ 73F and a minimum bend radius of 2-1/4". Meets FDA, 3-A and... | |
| 3/8"ID X 5/8"OD X 1/8" Wall Food Process Tubing has a maximum pressure rating of 13 PSI @ 73F and a minimum bend radius of 1-1/4". Meets FDA, 3-A and... | |
| 5/16" ID X 1/2" OD X 3/32" Wall Clear Food & Dairy Tubing has a maximum pressure rating of 40 PSI @ 73F and a minimum bend radius of 1". | |
| 5/16" ID x 3/32" Wall Black Latex Tubing has a tensile strength of 3500 PSI, an ultimate elongation of 750%, a hardness of 35 shore A ( 5) and a... | |
| 5/16" ID X 7/16" OD Tygon E-1000 Tubing has a durometer of 40A and a tensile strength of 1,075 PSI. The max operating temperature is 125F (52C) and its brittleness... | |
| 5/16" ID X 7/16" OD X 1/16" Wall Clear Beverage Tubing has a maximum pressure rating of 28 PSI @ 73F and a minimum bend radius of 1-3/8". Meets FDA,... | |
| 5/16" ID x 7/16" OD x 1/16" Wall Excelon SL Non-Allergenic PVC Tubing is manufactured from materials that meet FDA title 21 and USP Class VI. Also, tubes have a... | |
| 5/16" ID x 7/16" OD x 1/16" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 25 PSI @ 73F. The minimum bend radius is 1-3/8". Vacuum rating... | |
| 5/16"ID X 7/16"OD X 1/16" Wall Excelon Fuel & Lubricant Tubing has a maximum pressure rating of 25 PSI @ 73F and a minimum bend radius of 1-3/8". Durometer is... | |
| 5/32" ID x 7/32" OD x 1/32" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 25 PSI @ 73F. The minimum bend radius is 3/4". Vacuum rating... | |
| 5/8" ID X 13/16" OD X 3/32" Wall Clear Food & Dairy Tubing has a maximum pressure rating of 23 PSI @ 73F and a minimum bend radius of 2-1/2". | |
| 5/8" ID x 7/8" OD x 1/8" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 38 PSI @ 73F and a minimum bend radius of 2-3/8". It meets... | |
| 5/8" ID x 7/8" OD x 1/8" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 25 PSI @ 73F. The minimum bend radius is 2-3/8". Vacuum rating... | |
| 5/8" ID x 7/8" OD x 1/8" Wall Vinyl Fuel and Oil Tubing has a working pressure of 40 PSI @ 73 F. The durometer is 62 A, the tensile... | |
| 50' Roll weighs 14.00 lbs., Outside Diameter Min. - Max.: 1.865" - 1.900", Inside Diameter Min. - Max.: 1.575" - 1.600" | |
| 50' Roll weighs 21.00 lbs., Outside Diameter Min. - Max.: 2.340" - 2.375", Inside Diameter Min. - Max.: 2.020" - 2.045" | |
| 7/16" ID x 11/16" OD x 1/8" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 49 PSI @ 73F and a minimum bend radius of 1-3/8". It meets... | |
| 7/16" ID x 5/8" OD x 3/32" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 40 PSI @ 73F and a minimum bend radius of 1-11/16". It meets... | |
| 7/16" ID x 5/8" OD x 3/32" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 25 PSI @ 73F. The minimum bend radius is 1-3/4". Vacuum rating... | |
| 7/16" ID X 9/16" OD X 1/16" Wall Clear Beverage Tubing has a maximum pressure rating of 22 PSI @ 73F and a minimum bend radius of 1-3/8". Meets FDA,... | |
| 7/16"ID X 9/16"OD X 1/16" Wall Excelon Fuel & Lubricant Tubing has a maximum pressure rating of 15 PSI @ 73F and a minimum bend radius of 2-3/8". Durometer is... | |
| 7/8" ID x 1-1/8" OD x 1/8" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 20 PSI @ 73F. The minimum bend radius is 4-1/8". Vacuum rating... | |
| 9/16" ID x 3/4" OD x 3/32" Wall Tygon ND 100-65 Medical/Surgical Tubing has a maximum pressure of 20 PSI @ 73F. The minimum bend radius is 2-1/2". Vacuum rating... | |
| Contains silver ion antimicrobial technology to guard against bacteria such as E. coli, listeria, salmonella, legionella, MRSA, campylobacter and pseudomonas. The antimicrobial technology is especially effective where there is infrequent... | |
| Excelprene TPE Industrial Grade Tubing is high-performance tubing manufactured from a thermoplastic elastomeric compound that consistently outperforms neoprene, EPDM and other general purpose rubber tubing products. It provides extended service... | |
| Maximum pressure rating 10 psi @ 73F and 6 psi @ 180F. Minimum bend radius 1-1/2". Vacuum rating 29.9" Hg @ 73F and 15" Hg @ 180F. Standard roll is... | |
| Maximum pressure rating 10 psi @ 73F and 6 psi @ 180F. Minimum bend radius 1-1/8". Vacuum rating 29.6" Hg @ 73F and 15.6" Hg @ 180F. Standard roll is... | |
| Maximum pressure rating 10 psi @ 73F and 6 psi @ 180F. Minimum bend radius 7/8". Vacuum rating 29.9" Hg @ 73F and 15.8" Hg @ 180F. Standard roll is... | |
| Maximum pressure rating 12 psi @ 73F and 7 psi @ 180F. Minimum bend radius 1". Vacuum rating 29.9" Hg @ 73F and 25" Hg @ 180F. Standard roll is... | |
| Maximum pressure rating 13 psi @ 73F and 8 psi @ 180F. Minimum bend radius 1-1/8". Vacuum rating 29.9" Hg @ 73F and 27.7" Hg @ 180F. Standard roll is... | |
| Maximum pressure rating 13 psi @ 73F and 8 psi @ 180F. Minimum bend radius 3/4". Vacuum rating 29.9" Hg @ 73F and 180F. Standard roll is 50'. | |
| Maximum pressure rating 15 psi @ 73F and 9 psi @ 180F. Minimum bend radius 3/4". Vacuum rating 29.9" Hg @ 73F and 180F. Standard roll is 50'. | |
| Maximum pressure rating 19 psi @ 73F and 12 psi @ 180F. Minimum bend radius 1/2". Vacuum rating 29.9" Hg @ 73F and 180F. Standard roll is 50'. | |
| Maximum pressure rating 19 psi @ 73F and 12 psi @ 180F. Minimum bend radius 3/4". Vacuum rating 29.9" Hg @ 73F and 180F. Standard roll is 50'. | |
| Maximum pressure rating 20 PSI @ 73F. Minimum bend radius 2-1/4". Vacuum rating 8" of Hg @ 73F. Standard roll is 50'. | |
| Maximum pressure rating 20 PSI @ 73F. Minimum bend radius 5-1/8". Vacuum rating 6" of Hg @ 73F. | |
| Maximum pressure rating 23 PSI @ 73F. Minimum bend radius 5-1/2". Vacuum rating 9" of Hg @ 73F. | |
| Maximum pressure rating 25 PSI @ 73F. Minimum bend radius 1". Vacuum rating 11" of Hg @ 73F. Standard roll is 50'. | |
| Maximum pressure rating 25 PSI @ 73F. Minimum bend radius 1-3/4". Vacuum rating 11" of Hg @ 73F. | |
| Maximum pressure rating 25 PSI @ 73F. Minimum bend radius 1/4". Vacuum rating 11" of Hg @ 73F. Standard roll is 50'. | |
| Maximum pressure rating 25 PSI @ 73F. Minimum bend radius 3-1/4". Vacuum rating 11" of Hg @ 73F. Standard roll is 50'. | |
| Maximum pressure rating 25 PSI @ 73F. Minimum bend radius 3-1/4". Vacuum rating 11" of Hg @ 73F. | |
| Maximum pressure rating 25 PSI @ 73F. Minimum bend radius 5-7/8". Vacuum rating 11" of Hg @ 73F. | |
| Maximum pressure rating 26 psi @ 73F and 16 psi @ 180F. Minimum bend radius 1/2". Vacuum rating 29.9" Hg @ 73F and 180F. Standard roll is 50'. | |
| Maximum pressure rating 27 PSI @ 73F. Minimum bend radius 2-1/8". Vacuum rating 14" of Hg @ 73F. | |
| Maximum pressure rating 28 psi @ 73F and 17 psi @ 180F. Minimum bend radius 1/2". Vacuum rating 29.9" Hg @ 73F and 180F. Standard roll is 50'. | |
| Maximum pressure rating 28 PSI @ 73F. Minimum bend radius 1-3/8". Vacuum rating 16" of Hg @ 73F. | |
| Maximum pressure rating 29 PSI @ 73F. Minimum bend radius 2-3/8". Vacuum rating 16" of Hg @ 73F. | |
| Maximum pressure rating 30 PSI @ 73F. Minimum bend radius 1-3/8". Vacuum rating 16" of Hg @ 73F. Standard roll is 50'. | |
| Maximum pressure rating 30 PSI @ 73F. Minimum bend radius 2-3/8". Vacuum rating 16" of Hg @ 73F. Standard roll is 50'. | |
| Maximum pressure rating 34 psi @ 73F and 21 psi @ 180F. Minimum bend radius 1/2". Vacuum rating 29.9" Hg @ 73F and 180F. Standard roll is 50'. | |
| Maximum pressure rating 34 psi @ 73F and 21 psi @ 180F. Minimum bend radius 1/4". Vacuum rating 29.9" Hg @ 73F and 180F. Standard roll is 50'. | |
| Maximum pressure rating 34 PSI @ 73F. Minimum bend radius 1". Vacuum rating 25" of Hg @ 73F. | |
| Maximum pressure rating 34 PSI @ 73F. Minimum bend radius 1-3/4". Vacuum rating 25" of Hg @ 73F. | |
| Maximum pressure rating 34 PSI @ 73F. Minimum bend radius 3". Vacuum rating 25" of Hg @ 73F. | |
| Maximum pressure rating 35 PSI @ 73F. Minimum bend radius 1". Vacuum rating 25" of Hg @ 73F. Standard roll is 50'. | |
| Maximum pressure rating 35 PSI @ 73F. Minimum bend radius 1-3/4". Vacuum rating 25" of Hg @ 73F. Standard roll is 50'. | |
| Maximum pressure rating 40 PSI @ 73F. Minimum bend radius 1". Vacuum rating 29.9" of Hg @ 73F. | |
| Maximum pressure rating 43 PSI @ 73F. Minimum bend radius 5/8". Vacuum rating 29.96" of Hg @ 73F. | |
| Maximum pressure rating 44 PSI @ 73F. Minimum bend radius 1-1/8". Vacuum rating 29.9" of Hg @ 73F. | |
| Maximum pressure rating 45 PSI @ 73F. Minimum bend radius 1-1/8". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'. | |
| Maximum pressure rating 45 PSI @ 73F. Minimum bend radius 3/8". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'. | |
| Maximum pressure rating 45 PSI @ 73F. Minimum bend radius 5/8". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'. | |
| Maximum pressure rating 50 PSI @ 73F. Minimum bend radius 1/2". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'. | |
| Maximum pressure rating 50 PSI @ 73F. Minimum bend radius 3/4". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'. | |
| Maximum pressure rating 6 psi @ 73F and 3 psi @ 180F. Minimum bend radius 3". Vacuum rating 15" Hg @ 73F and 0" Hg @ 180F. Standard roll is... | |
| Maximum pressure rating 6 psi @ 73F and 3 psi @ 180F. Minimum bend radius 5". Vacuum rating 5" Hg @ 73F and 5" Hg @ 180F. Standard roll is... | |
| Maximum pressure rating 6 psi @ 73F and 4 psi @ 180F. Minimum bend radius 2-1/4". Vacuum rating 5" Hg @ 73F and 0" Hg @ 180F. Standard roll is... | |
| Maximum pressure rating 60 PSI @ 73F. Minimum bend radius 1/2". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'. | |
| Maximum pressure rating 60 PSI @ 73F. Minimum bend radius 1/4". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'. | |
| Maximum pressure rating 60 PSI @ 73F. Minimum bend radius 1/4". Vacuum rating 29.9" of Hg @ 73F. | |
| Maximum pressure rating 60 PSI @ 73F. Minimum bend radius 3/8". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'. | |
| Maximum pressure rating 60 PSI @ 73F. Minimum bend radius 3/8". Vacuum rating 29.9" of Hg @ 73F. | |
| Maximum pressure rating 60 PSI @ 73F. Minimum bend radius 5/8". Vacuum rating 29.9" of Hg @ 73F. | |
| Maximum pressure rating 7 psi @ 73F and 4 psi @ 180F. Minimum bend radius 1-3/8". Vacuum rating 14.1" Hg @ 73F and 7" Hg @ 180F. Standard roll is... | |
| Maximum pressure rating 7 psi @ 73F and 4 psi @ 180F. Minimum bend radius 3-1/2". Vacuum rating 13.9" Hg @ 73F and 6.9" Hg @ 180F. Standard roll is... | |
| Maximum pressure rating 7 psi @ 73F and 4 psi @ 180F. Minimum bend radius 3-1/4". Vacuum rating 10" Hg @ 73F and 5" Hg @ 180F. Standard roll is... | |
| Maximum pressure rating 8 psi @ 73F and 5 psi @ 180F. Minimum bend radius 1-1/4". Vacuum rating 20.1" Hg @ 73F and 10.1" Hg @ 180F. Standard roll is... | |
| Maximum pressure rating 8 psi @ 73F and 5 psi @ 180F. Minimum bend radius 2-1/4". Vacuum rating 20" Hg @ 73F and 10" Hg @ 180F. Standard roll is... | |
| Maximum pressure rating 80 PSI @ 73F. Minimum bend radius 1/4". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'. | |
| Maximum pressure rating 8psi @ 73F and 5 psi @ 180F. Minimum bend radius 2-3/4". Vacuum rating 20" Hg @ 73F and 9.9" Hg @ 180F. Standard roll is 50'. | |
| Maximum working pressure - 10 psi @ 73F, 9 psi @ 320F. Minimum bend radius 5/8". Vacuum rating - 20" of Hg @ 73F, 20" of Hg @ 320F. Standard... | |
| Maximum working pressure - 11 psi @ 73F, 10 psi @ 320F. Minimum bend radius 1". Vacuum rating - 20" of Hg @ 73F, 15" of Hg @ 320F. Standard... | |
| Maximum working pressure - 11 psi @ 73F, 10 psi @ 320F. Minimum bend radius 1/2". Vacuum rating - 25" of Hg @ 73F, 25" of Hg @ 320F. Standard... | |
| Maximum working pressure - 11 psi @ 73F, 10 psi @ 320F. Minimum bend radius 1/4". Vacuum rating - 29.9" of Hg @ 73F, 29.9" of Hg @ 320F. Standard... | |
| Maximum working pressure - 12 psi @ 73F, 11 psi @ 320F. Minimum bend radius 1". Vacuum rating - 29.9" of Hg @ 73F, 29.9" of Hg @ 320F. Standard... | |
| Maximum working pressure - 12 psi @ 73F, 11 psi @ 320F. Minimum bend radius 5/8". Vacuum rating - 29.9" of Hg @ 73F, 29.9" of Hg @ 320F. Standard... | |
| Maximum working pressure - 125 PSI @ 73F. Minimum bend radius 3-1/2". Vacuum rating 29.9" of Hg @ 73F. Standard rolls are 25'. | |
| Maximum working pressure - 135 PSI @ 73F. Minimum bend radius 1-1/4". Vacuum rating 29.9" of Hg @ 73F. Standard rolls are 50'. | |
| Maximum working pressure - 135 PSI @ 73F. Minimum bend radius 1-3/4". Vacuum rating 29.9" of Hg @ 73F. Standard rolls are 50'. | |
| Maximum working pressure - 14 psi @ 73F, 13 psi @ 320F. Minimum bend radius 1/2". Vacuum rating - 29.9" of Hg @ 73F, 29.9" of Hg @ 320F. Standard... | |
| Maximum working pressure - 14 psi @ 73F, 13 psi @ 320F. Minimum bend radius 1/4". Vacuum rating - 29.9" of Hg @ 73F, 29.9" of Hg @ 320F. Standard... | |
| Maximum working pressure - 14 psi @ 73F, 13 psi @ 320F. Minimum bend radius 3/8". Vacuum rating - 29.9" of Hg @ 73F, 29.9" of Hg @ 320F. Standard... | |
| Maximum working pressure - 18 psi @ 73F, 16 psi @ 320F. Minimum bend radius 1/4". Vacuum rating - 29.9" of Hg @ 73F, 29.9" of Hg @ 320F. Standard... | |
| Maximum Working Pressure - 19 PSI @ 73F. Minimum bend radius 7-1/4". Vacuum Rating 6" of Hg. | |
| Maximum Working Pressure - 20 PSI @ 73F. Minimum bend radius 5-1/8". Vacuum Rating 6" of Hg. | |
| Maximum working pressure - 210 PSI @ 73F. Minimum bend radius 1". Vacuum rating 29.9" of Hg @ 73F. Standard rolls are 50'. | |
| Maximum working pressure - 22 psi @ 73F, 21 psi @ 320F. Minimum bend radius 1/4". Vacuum rating - 29.9" of Hg @ 73F, 29.9" of Hg @ 320F. Standard... | |
| Maximum working pressure - 22 psi @ 73F, 21 psi @ 320F. Minimum bend radius 1/8". Vacuum rating - 29.9" of Hg @ 73F, 29.9" of Hg @ 320F. Standard... | |
| Maximum working pressure - 225 PSI @ 73F. Minimum bend radius 3/8". Vacuum rating 29.9" of Hg @ 73F. Standard rolls are 50'. | |
| Maximum Working Pressure - 23 PSI @ 73F. Minimum bend radius 5-1/2". Vacuum Rating 9" of Hg. | |
| Maximum working pressure - 230 PSI @ 73F. Minimum bend radius 1". Vacuum rating 29.9" of Hg @ 73F. Standard rolls are 50'. | |
| Maximum Working Pressure - 25 PSI @ 73F. Minimum bend radius 1-3/4". Vacuum Rating 11" of Hg. | |
| Maximum Working Pressure - 25 PSI @ 73F. Minimum bend radius 3-1/4". Vacuum Rating 11" of Hg. | |
| Maximum Working Pressure - 25 PSI @ 73F. Minimum bend radius 5-7/8". Vacuum Rating 11" of Hg. | |
| Maximum Working Pressure - 28 PSI @ 73F. Minimum bend radius 1-3/8". Vacuum Rating 16" of Hg. | |
| Maximum Working Pressure - 28 PSI @ 73F. Minimum bend radius 2-1/8". Vacuum Rating 14" of Hg. | |
| Maximum Working Pressure - 29 PSI @ 73F. Minimum bend radius 2-3/8". Vacuum Rating 16" of Hg. | |
| Maximum Working Pressure - 34 PSI @ 73F. Minimum bend radius 1". Vacuum Rating 25" of Hg. | |
| Maximum Working Pressure - 34 PSI @ 73F. Minimum bend radius 1-3/4". Vacuum Rating 25" of Hg. | |
| Maximum Working Pressure - 34 PSI @ 73F. Minimum bend radius 3". Vacuum Rating 25" of Hg. | |
| Maximum Working Pressure - 43 PSI @ 73F. Minimum bend radius 3/8". Vacuum Rating 29.9" of Hg. | |
| Maximum Working Pressure - 43 PSI @ 73F. Minimum bend radius 5/8". Vacuum Rating 29.9" of Hg. | |
| Maximum Working Pressure - 44 PSI @ 73F. Minimum bend radius 1-1/8". Vacuum Rating 29.9" of Hg. | |
| Maximum Working Pressure - 60 PSI @ 73F. Minimum bend radius 1/4". Vacuum Rating 29.9" of Hg. | |
| Maximum Working Pressure - 60 PSI @ 73F. Minimum bend radius 3/8". Vacuum Rating 29.9" of Hg. | |
| Maximum Working Pressure - 60 PSI @ 73F. Minimum bend radius 5/8". Vacuum Rating 29.9" of Hg. | |
| Maximum working pressure - 7 psi @ 73F, 6 psi @ 320F. Minimum bend radius 1". Vacuum rating - 5" of Hg @ 73F, 5" of Hg @ 320F. Standard... | |
| Maximum working pressure - 7 psi @ 73F, 6 psi @ 320F. Minimum bend radius 1-1/4". Vacuum rating - 5" of Hg @ 73F, 5" of Hg @ 320F. Standard... | |
| Maximum working pressure - 7 psi @ 73F, 6 psi @ 320F. Minimum bend radius 2-1/2". Vacuum rating - 1" of Hg @ 73F, 1" of Hg @ 320F. Standard... | |
| Maximum working pressure - 7 psi @ 73F, 6 psi @ 320F. Minimum bend radius 2-1/2". Vacuum rating - 10" of Hg @ 73F, 10" of Hg @ 320F. Standard... | |
| Maximum working pressure - 9 psi @ 73F, 8 psi @ 320F. Minimum bend radius 1-1/2". Vacuum rating - 15" of Hg @ 73F, 15" of Hg @ 320F. Standard... | |
| Maximum working pressure - 9 psi @ 73F, 8 psi @ 320F. Minimum bend radius 1-1/2". Vacuum rating - 5" of Hg @ 73F, 5" of Hg @ 320F. Standard... | |
| Maximum working pressure - 9 psi @ 73F, 8 psi @ 320F. Minimum bend radius 3/4". Vacuum rating - 15" of Hg @ 73F, 15" of Hg @ 320F. Standard... | |
| Maximum working pressure - 9 psi @ 73F, 8 psi @ 320F. Minimum bend radius 3/8". Vacuum rating - 20" of Hg @ 73F, 15" of Hg @ 320F. Standard... | |
| Maximum working pressure 10 psi @ 73F and 5 psi @ 275F. Minimum bend radius 2". Vacuum rating 10" of Hg @ 73F and 5" of Hg @ 275F. Standard... | |
| Maximum working pressure 10 PSI @ 73F and 8 PSI @ 180F. Minimum bend radius 1-1/8". Vacuum rating 25" of Hg @ 73F and 15" of Hg @ 160F. | |
| Maximum working pressure 100 psi @ 73F and 60 psi @ 180F. Minimum bend radius 2-1/4". Vacuum rating 25" of Hg @ 73F and 15" Hg @ 180F. Standard roll... | |
| Maximum working pressure 100 psi @ 73F and 75 psi @ 320F. Bend radius 2-1/4". Vacuum rating 29.9" of Hg @ 73F and 320F. Standard length 50'. | |
| Maximum working pressure 105 psi @ 73F and 65 psi @ 180F. Minimum bend radius 1-1/4". Vacuum rating 29.9" of Hg @ 73F and 20" Hg @ 180F. Standard roll... | |
| Maximum working pressure 11 PSI @ 73F and 6 PSI @ 180F. Minimum bend radius 1-1/4". Vacuum rating 15" of Hg @ 73F and 9" of Hg @ 160F. | |
| Maximum working pressure 11 PSI @ 73F and 6 PSI @ 180F. Minimum bend radius 2-3/4". Vacuum rating 15" of Hg @ 73F and 9" of Hg @ 160F. | |
| Maximum working pressure 11 psi @ 73F and 6 psi @ 275F. Minimum bend radius 1-1/4". Vacuum rating 15" of Hg @ 73F and 10" of Hg @ 275F. Standard... | |
| Maximum working pressure 11 PSI @ 73F. Minimum bend radius 3". Vacuum rating 15" of Hg @ 73F. Standard roll is 50'. | |
| Maximum Working Pressure 11 psi @ 73F; 1-1/2" Bend Radius; Vacuum rating 20" of Hg. Standard roll is 50'. | |
| Maximum working pressure 110 psi @ 73F and 80 psi @ 320F. Bend radius 1-1/2". Vacuum rating 29.9" of Hg @ 73F and 320F. Standard length 50'. | |
| Maximum working pressure 12 PSI @ 73F. Minimum bend radius 2". Vacuum rating 15" of Hg @ 73F. Standard roll is 50'. | |
| Maximum working pressure 120 PSI @ 73F and 80 PSI @ 180F. Minimum bend radius 4-3/4". Vacuum rating 29.9" of Hg @ 73F and 15" of Hg @ 180F. Standard... | |
| Maximum working pressure 125 psi @ 73F and 70 psi @ 180F. Minimum bend radius 3/4". Vacuum rating 29.9" of Hg @ 73F and 180F. Standard roll is 50'. | |
| Maximum working pressure 125 psi @ 73F and 90 psi @ 320F. Bend Radius 1-1/4". Vacuum rating 29.9" of Hg @ 73F and 320F. Standard length 50'. | |
| Maximum working pressure 13 PSI @ 73F and 8 PSI @ 180F. Minimum bend radius 1/2". Vacuum rating 25" of Hg @ 73F and 15" of Hg @ 160F. | |
| Maximum working pressure 13 psi @ 73F and 8 psi @ 275F. Minimum bend radius 1". Vacuum rating 25" of Hg @ 73F and 20" of Hg @ 275F. Standard... | |
| Maximum working pressure 13 PSI @ 73F. Minimum bend radius 2-1/2". Vacuum rating 25" of Hg @ 73F. Standard roll is 50'. | |
| Maximum working pressure 13 PSI @ 73F. Minimum bend radius 3-3/4". Vacuum rating 17" of Hg @ 73F. Standard roll is 50'. | |
| Maximum working pressure 130 psi @ 73F and 95 psi @ 320F. Bend radius 3/4". Vacuum rating 29.9" of Hg @ 73F and 320F. Standard length 50'. | |
| Maximum working pressure 14 psi @ 73F and 5 psi @ 160F. Minimum bend radius 2". Vacuum rating 25" of Hg @ 73F and 5" Hg @ 160F. Standard roll... | |
| Maximum working pressure 14 PSI @ 73F. Minimum bend radius 1-1/2". Vacuum rating 25" of Hg @ 73F. Standard roll is 50'. | |
| Maximum working pressure 15 psi @ 73F and 9 psi @ 275F. Minimum bend radius 3/4". Vacuum rating 29.9" of Hg @ 73F and 29.9" of Hg @ 275F. Standard... | |
| Maximum Working Pressure 15 psi @ 73F; 1" Bend Radius; Vacuum rating 29.9" of Hg. Standard roll is 50'. | |
| Maximum Working Pressure 15 psi @ 73F; 2-1/2" Bend Radius; Vacuum rating 29.9" of Hg. Standard roll is 50'. | |
| Maximum working pressure 150 PSI @ 73F and 100 PSI @ 180F. Minimum bend radius 3-1/2". Vacuum rating 29.9" of Hg @ 73F and 25" of Hg @ 180F. Standard... | |
| Maximum working pressure 150 psi @ 73F and 105 psi @ 320F. Bend radius 1/2". Vacuum rating 29.9" of Hg @ 73F and 320F. Standard length 50'. | |
| Maximum working pressure 16 psi @ 73F and 8 psi @ 160F. Minimum bend radius 2-1/4". Vacuum rating 29.9" of Hg @ 73F and 25" Hg @ 160F. Standard roll... | |
| Maximum working pressure 16 PSI @ 73F. Minimum bend radius 1-1/2". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'. | |
| Maximum working pressure 163 psi @ 73F, 71 psi @ 212F and 37 psi @ 400F. Approximate bend radius 1". Standard roll is 50'. | |
| Maximum working pressure 164 psi @ 73F, 71 psi @ 212F and 38 psi @ 400F. Approximate bend radius 2". Standard roll is 50'. | |
| Maximum working pressure 17 PSI @ 73F and 10 PSI @ 180F. Minimum bend radius 1-1/8". Vacuum rating 29.9" of Hg @ 73F and 27" of Hg @ 160F. | |
| Maximum working pressure 17 PSI @ 73F and 10 PSI @ 180F. Minimum bend radius 5/8". Vacuum rating 29.9" of Hg @ 73F and 27" of Hg @ 160F. | |
| Maximum working pressure 17 PSI @ 73F. Minimum bend radius 1". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'. | |
| Maximum working pressure 17 PSI @ 73F. Minimum bend radius 1-1/2". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'. | |
| Maximum working pressure 17 PSI @ 73F. Minimum bend radius 2-3/4". Vacuum rating 20" of Hg @ 73F. Standard roll is 50'. | |
| Maximum working pressure 170 psi @ 73F and 125 psi @ 320F. Bend radius 1/4". Vacuum rating 29.9" of Hg @ 73F and 320F. Standard length 50'. | |
| Maximum working pressure 175 PSI @ 73F and 105 PSI @ 180F. Minimum bend radius 3". Vacuum rating 29.9" of Hg @ 73F and 25" of Hg @ 180F. Standard... | |
| Maximum working pressure 18 psi @ 73F and 12 psi @ 275F. Minimum bend radius 1/4". Vacuum rating 29.9" of Hg @ 73F and 29.9" of Hg @ 275F. Standard... | |
| Maximum working pressure 18 PSI @ 73F. Minimum bend radius 1-3/8". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'. | |
| Maximum working pressure 19 psi @ 73F and 13 psi @ 275F. Minimum bend radius 1/2". Vacuum rating 29.9" of Hg @ 73F and 29.9" of Hg @ 275F. Standard... | |
| Maximum working pressure 19 PSI @ 73F. Minimum bend radius 3-1/4". Vacuum rating 25" of Hg @ 73F. Standard roll is 25'. | |
| Maximum working pressure 195 PSI @ 73F and 110 PSI @ 180F. Minimum bend radius 2". Vacuum rating 29.9" of Hg @ 73F and 180F. Standard roll is 100'. | |
| Maximum working pressure 20 psi @ 73F and 8 psi @ 160F. Minimum bend radius 1-1/4". Vacuum rating 29.9" of Hg @ 73F and 15" Hg @ 160F. Standard roll... | |
| Maximum working pressure 20 PSI @ 73F. Minimum bend radius 1-1/4". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'. | |
| Maximum working pressure 20 PSI @ 73F. Minimum bend radius 1-3/4". Vacuum rating 25" of Hg @ 73F. Standard roll is 50'. | |
| Maximum working pressure 20 PSI @ 73F. Minimum bend radius 1-7/8". Vacuum rating 10" of Hg @ 73F. Standard roll of 50'. | |
| Maximum working pressure 20 PSI @ 73F. Minimum bend radius 1/4". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'. | |
| Maximum working pressure 20 PSI @ 73F. Minimum bend radius 2-1/2". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'. | |
| Maximum working pressure 20 PSI @ 73F. Minimum bend radius 3". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 25'. | |
| Maximum working pressure 20 PSI @ 73F. Minimum bend radius 3-1/4". Vacuum rating 10" of Hg @ 73F. Standard roll of 50'. | |
| Maximum Working Pressure 20 psi @ 73F; 1/2" Bend Radius; Vacuum rating 29.9" of Hg. Standard roll is 50'. | |
| Maximum working pressure 205 PSI @ 73F and 115 PSI @ 180F. Minimum bend radius 1-1/2". Vacuum rating 29.9" of Hg @ 73F and 180F. Standard roll is 100'. | |
| Maximum working pressure 21 PSI @ 73F. Minimum bend radius 3-1/4". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'. | |
| Maximum working pressure 22 PSI @ 73F. Minimum bend radius 1/2". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'. | |
| Maximum working pressure 230 psi @ 73F, 100 psi @ 212F and 53 psi @ 400F. Approximate bend radius 1". Standard roll is 50'. | |
| Maximum working pressure 24 PSI @ 73F and 15 PSI @ 180F. Minimum bend radius 1/2". Vacuum rating 29.9" of Hg @ 73F and 160F. | |
| Maximum working pressure 24 PSI @ 73F and 15 PSI @ 180F. Minimum bend radius 3/4". Vacuum rating 29.9" of Hg @ 73F and 29.9" of Hg @ 160F. | |
| Maximum working pressure 25 PSI @ 73F. Minimum bend radius 1-1/2". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'. | |
| Maximum working pressure 25 PSI @ 73F. Minimum bend radius 1-1/8". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'. | |
| Maximum working pressure 25 PSI @ 73F. Minimum bend radius 1/4". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'. | |
| Maximum working pressure 25 PSI @ 73F. Minimum bend radius 2-1/2". Vacuum rating 14" of Hg @ 73F. Standard roll of 50'. | |
| Maximum working pressure 25 PSI @ 73F. Minimum bend radius 2-1/4". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'. | |
| Maximum working pressure 25 PSI @ 73F. Minimum bend radius 3/4". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'. | |
| Maximum working pressure 266 psi @ 73F, 116 psi @ 212F and 61 psi @ 400F. Approximate bend radius 3/4". Standard roll is 50'. | |
| Maximum working pressure 275 PSI @ 73F and 150 PSI @ 180F. Minimum bend radius 3/4". Vacuum rating 29.9" of Hg @ 73F and 180F. Standard roll is 100'. | |
| Maximum working pressure 29 psi @ 73F and 10 psi @ 160F. Minimum bend radius 1". Vacuum rating 29.9" of Hg @ 73F and 160F. Standard roll is 50'. | |
| Maximum working pressure 29 PSI @ 73F. Minimum bend radius 1-1/2". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'. | |
| Maximum working pressure 30 PSI @ 73F. Minimum bend radius 1". Vacuum rating 22" of Hg @ 73F. Standard roll of 50'. | |
| Maximum working pressure 30 psi @ 73F. Minimum bend radius 1-1/2". Vacuum rating 25" of Hg @ 73F. Priced per foot; sold in full 50' rolls only. | |
| Maximum working pressure 30 PSI @ 73F. Minimum bend radius 1-3/4". Vacuum rating 22" of Hg @ 73F. Standard roll of 50'. | |
| Maximum working pressure 30 PSI @ 73F. Minimum bend radius 1/2". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'. | |
| Maximum working pressure 30 PSI @ 73F. Minimum bend radius 3/4". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'. | |
| Maximum working pressure 33 psi @ 73F and 14 psi @ 160F. Minimum bend radius 1/2". Vacuum rating 29.9" of Hg @ 73F and 160F. Standard roll is 50'. | |
| Maximum working pressure 34 psi @ 73F and 19 psi @ 175F. Minimum bend radius 1-3/4". Vacuum rating 29.9" of Hg at 73 and 25" of Hg @ 175F. Standard... | |
| Maximum working pressure 35 PSI @ 73F. Minimum bend radius 5/8". Vacuum rating 29.9" of Hg @ 73F. Standard roll of 50'. | |
| Maximum Working Pressure 35 psi @ 73F; 1/2" Bend Radius; Vacuum rating 29.9" of Hg. Standard roll is 50'. | |
| Maximum working pressure 379 psi @ 73F, 165 psi @ 212F and 87 psi @ 400F. Approximate bend radius 1/2". Standard roll is 50'. | |
| Maximum working pressure 38 psi @ 73F. Minimum bend radius 1-3/4". Vacuum rating 29.9" of Hg @ 73F. Priced per foot; sold in full 50' rolls only. | |
| Maximum working pressure 40 psi @ 73F and 21 psi @ 175F. Minimum bend radius 1-11/16". Vacuum rating 29.9" of Hg at 73 and 175F. Standard roll is 100'. | |
| Maximum working pressure 40 psi @ 73F and 30 psi @ 320F. Bend radius 6-3/4". Vacuum rating 5" of Hg @ 73F. Standard length 25'. | |
| Maximum working pressure 40 PSI @ 73F. Minimum bend radius 1/2". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'. | |
| Maximum working pressure 40 PSI @ 73F. Minimum bend radius 1/4". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'. | |
| Maximum working pressure 40 psi @ 73F. Minimum bend radius 3/4". Vacuum rating 29.9" of Hg @ 73F. Priced per foot; sold in full 50' rolls only. | |
| Maximum working pressure 42 psi @ 73F and 25 psi @ 175F. Minimum bend radius 15/16". Vacuum rating 29.9" of Hg at 73 and 175F. Standard roll is 100'. | |
| Maximum working pressure 43 PSI @ 73F and 27 PSI @ 180F. Minimum bend radius 1/8". Vacuum rating 29.9" of Hg @ 73F and 160F. | |
| Maximum working pressure 45 PSI @ 73F and 18 PSI @ 160F. Minimum bend radius 4". | |
| Maximum working pressure 45 psi @ 73F and 25 psi @ 175F. Minimum bend radius 1/2". Vacuum rating 29.9" of Hg at 73 and 175F. Standard roll is 100'. | |
| Maximum working pressure 45 PSI @ 73F. Minimum bend radius 1/4". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'. | |
| Maximum working pressure 46 psi @ 73F and 17 psi @ 175F. Minimum bend radius 1-3/4". Vacuum rating 29.9" of Hg at 73 and 175F. Standard roll is 100'. | |
| Maximum working pressure 50 PSI @ 73F and 25 PSI @ 160F. Minimum bend radius 3-1/2". | |
| Maximum working pressure 50 PSI @ 73F. Minimum bend radius 1/4". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'. | |
| Maximum working pressure 50 PSI @ 73F. Minimum bend radius 1/4". Vacuum rating 29.9" of Hg @ 73F. Standard roll of 50'. | |
| Maximum working pressure 50 psi @ 73F. Minimum bend radius 3/4". Vacuum rating 29.9" of Hg @ 73F. Priced per foot; sold in full 50' rolls only. | |
| Maximum working pressure 50 PSI @ 73F. Minimum bend radius 3/8". Vacuum rating 29.9" of Hg @ 73F. Standard roll of 50'. | |
| Maximum working pressure 55 PSI @ 73F and 35 PSI @ 160F. Minimum bend radius 2". | |
| Maximum working pressure 55 psi @ 73F and 40 psi @ 320F. Bend radius 5-3/4". Vacuum rating 10" of Hg @ 73F and 5" of Hg @ 320F. Standard length... | |
| Maximum working pressure 58 psi @ 73F and 28 psi @ 175F. Minimum bend radius 11/16". Vacuum rating 29.9" of Hg at 73 and 175F. Standard roll is 100'. | |
| Maximum working pressure 65 psi @ 73F. Minimum bend radius 1/2". Vacuum rating 29.9" of Hg @ 73F. Priced per foot; sold in full 50' rolls only. | |
| Maximum working pressure 65 PSI @ 73F. Minimum bend radius 1/8". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'. | |
| Maximum working pressure 70 psi @ 73F and 40 psi @ 175F. Minimum bend radius 3/16". Vacuum rating 29.9" of Hg at 73 and 175F. Standard roll is 100'. | |
| Maximum working pressure 70 psi @ 73F and 50 psi @ 320F. Bend radius 3-1/2". Vacuum rating 15" of Hg @ 73F and 10" of Hg @ 320F. Standard length... | |
| Maximum working pressure 74 psi @ 73F and 45 psi @ 175F. Minimum bend radius 5/16". Vacuum rating 29.9" of Hg at 73 and 175F. Standard roll is 100'. | |
| Maximum working pressure 75 PSI @ 73F and 38 PSI @ 160F. Minimum bend radius 1-1/2". | |
| Maximum working pressure 75 psi @ 73F and 40 psi @ 180F. Minimum bend radius 5". Vacuum rating 12" of Hg @ 73F and 7" Hg @ 180F. Standard roll... | |
| Maximum working pressure 78 PSI @ 73F and 49 PSI @ 180F. Minimum bend radius 1/8". Vacuum rating 29.9" of Hg @ 73F and 160F. | |
| Maximum working pressure 85 PSI @ 73F and 40 PSI @ 160F. Minimum bend radius 1". | |
| Maximum working pressure 85 psi @ 73F and 45 psi @ 180F. Minimum bend radius 3-1/4". Vacuum rating 10" of Hg @ 73F and 5" Hg @ 180F. Standard roll... | |
| Maximum working pressure 85 PSI @ 73F. Minimum bend radius 1/8". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'. | |
| Maximum working pressure 9 PSI @ 73F and 5 PSI @ 180F. Minimum bend radius 3-1/2". Vacuum rating 10" of Hg @ 73F and 6" of Hg @ 160F. | |
| Maximum working pressure 95 psi @ 73F and 55 psi @ 180F. Minimum bend radius 2-1/2". Vacuum rating 20" of Hg @ 73F and 10" Hg @ 180F. Standard roll... | |
| Maximum working pressure: 10 PSI @ 73F, 6 PSI @ 180F. Minimum bend radius 1-1/4". Vacuum rating: 26 In. Of Hg. @ 73F, 13 In. Of Hg. @ 180F. | |
| Maximum working pressure: 10 PSI @ 73F, 6 PSI @ 180F. Minimum bend radius 2". Vacuum rating: 26 In. Of Hg. @ 73F, 13 In. Of Hg. @ 180F. | |
| Maximum working pressure: 13 PSI @ 73F, 8 PSI @ 180F. Minimum bend radius 1-1/4". Vacuum rating: 29.9 In. Of Hg. @ 73F, 23 In. Of Hg. @ 180F. | |
| Maximum working pressure: 13 PSI @ 73F, 8 PSI @ 180F. Minimum bend radius 3/4". Vacuum rating: 29.9 In. Of Hg. @ 73F, 23 In. Of Hg. @ 180F. | |
| Maximum working pressure: 19 PSI @ 73F, 12 PSI @ 180F. Minimum bend radius 1/2". Vacuum Rating: 29.9 In. Of Hg. @ 73F and 180F. | |
| Maximum working pressure: 19 PSI @ 73F, 12 PSI @ 180F. Minimum bend radius 3/4". Vacuum rating: 29.9 In. Of Hg. @ 73F, 29.9 In. Of Hg. @ 180F. | |
| Maximum working pressure: 34 PSI @ 73F, 21 PSI @ 180F. Minimum bend radius 1/4". Vacuum Rating: 29.9 In. Of Hg. @ 73F and 180F. | |
| Maximum working pressure: 7 PSI @ 73F, 4 PSI @ 180F. Minimum bend radius 4". Vacuum rating: 11 In. Of Hg. @ 73F, 5 In. Of Hg. @ 180F. | |
| Maximum working pressure: 8 PSI @ 73F, 5 PSI @ 180F. Minimum bend radius 1-1/2". Vacuum rating: 17 In. Of Hg. @ 73F, 8 In. Of Hg. @ 180F. | |
| Maximum working pressure: 8 PSI @ 73F, 5 PSI @ 180F. Minimum bend radius 3-1/4". Vacuum rating: 17 In. Of Hg. @ 73F, 8 In. Of Hg. @ 180F. | |
| Minimum Bend Radius: 1-1/2", Maximum Working Pressure @ 73F: 17 psi. | |
| Minimum Bend Radius: 1-1/2", Maximum Working Pressure @ 73F: 25 psi. | |
| Minimum Bend Radius: 1-1/4", Maximum Working Pressure @ 73F: 10 psi. | |
| Minimum Bend Radius: 1-1/4", Maximum Working Pressure @ 73F: 13 psi. | |
| Minimum Bend Radius: 1-1/4", Maximum Working Pressure @ 73F: 20 psi. | |
| Minimum Bend Radius: 1-1/8", Maximum Working Pressure @ 73F: 25 psi. | |
| Minimum Bend Radius: 1/2", Maximum Working Pressure @ 73F: 19 psi. | |
| Minimum Bend Radius: 1/2", Maximum Working Pressure @ 73F: 30 psi. | |
| Minimum Bend Radius: 1/4", Maximum Working Pressure @ 73F: 20 psi. | |
| Minimum Bend Radius: 1/4", Maximum Working Pressure @ 73F: 2540 psi. | |
| Minimum Bend Radius: 1/4", Maximum Working Pressure @ 73F: 40 psi. | |
| Minimum Bend Radius: 1/8", Maximum Working Pressure @ 73F: 65 psi. | |
| Minimum Bend Radius: 2", Maximum Working Pressure @ 73F: 10 psi. | |
| Minimum Bend Radius: 2-1/4", Maximum Working Pressure @ 73F: 7 psi. | |
| Minimum Bend Radius: 3/4", Maximum Working Pressure @ 73F: 13 psi. | |
| Minimum Bend Radius: 3/4", Maximum Working Pressure @ 73F: 19 psi. | |
| Minimum Bend Radius: 3/4", Maximum Working Pressure @ 73F: 25 psi. | |
| The minimum FEP wall is .010". Room Bend Radius is 1". Burst pressure is 900 psi and working pressure is 220 psi at room temperature. | |
| The minimum FEP wall is .010". Room Bend Radius is 1-1/2". Burst pressure is 600 psi and working pressure is 140 psi at room temperature. | |
| The minimum FEP wall is .010". Room Bend Radius is 1-1/4". Burst pressure is 350 psi and working pressure is 100 psi at room temperature. | |
| The minimum FEP wall is .012". Room Bend Radius is 4". Burst pressure is 350 psi and working pressure is 100 psi at room temperature. | |
| The minimum FEP wall is .015. Room Bend Radius is 6". Burst pressure is 250 psi and working pressure is 80 psi at room temperature. | |
| This .170" ID x 1/4" OD x .040" Wall Bev-a-line XX Tubing has a maximum working pressure of 130 PSI @ 70F. The liner has a durometer of 55 D,... | |
| This 1" ID Nom.(.9843" actual) x 1-19/64" OD Nom.(1.300" actual) Reinforced Polyurethane Tubing has a working pressure of 80 PSI at 70F and a burst pressure of 320 PSI @... | |
| This 1" ID x 1-1/4" OD x 1/8" Wall Superthane Ester Based Tubing has a working pressure of 40 PSI @ 70F and a burst pressure of 120 PSI @... | |
| This 1" ID x 2" OD x 1/2" Wall Tygon E-3603 Vacuum Tubing has a minimum bend radius of 1-7/8". It has a maximum pressure rating of 36 PSI @... | |
| This 1-1/2" ID Nom.(1.496" actual) x 1-15/16" OD Nom.(1.930" actual)Reinforced Polyurethane Tubing has a working pressure of 50 PSI at 70F and a burst pressure of 200 PSI @ 70F. | |
| This 1-1/4" ID Nom.(1.250" actual) x 1-23/32 OD Nom.(1.710" actual) Reinforced Polyurethane Tubing has a working pressure of 75 PSI at 70F and a burst pressure of 300 PSI @... | |
| This 1/16" ID x 1/8" OD x 1/32" Wall Silcon Med-X Tubing has a tensile strength of 1100 PSI, its elongation at break is 650% and its compression set is... | |
| This 1/16" ID x 1/8" OD x 1/32" Wall Superthane Ester Based Tubing has a working pressure of 135 PSI @ 70F and a burst pressure of 405 PSI @... | |
| This 1/16" ID x 1/8" OD x 1/32" Wall Superthane Ether Based Tubing has a working pressure of 135 PSI @ 70F and a burst pressure of 405 PSI @... | |
| This 1/16" ID x 3/16" OD x 1/16" Wall Silcon Med-X Tubing has a tensile strength of 1100 PSI, its elongation at break is 650% and its compression set is... | |
| This 1/2" ID Nom.(.492" actual) x 3/4" OD Nom.(.748" actual) Reinforced Polyurethane Tubing has a working pressure 150 PSI at 70F and a burst pressure of 600 PSI @ 706F. | |
| This 1/2" ID x 1-1/8" OD x 5/16" Wall Tygon E-3603 Vacuum Tubing has a minimum bend radius of 7/8". It has a maximum pressure rating of 45 PSI @... | |
| This 1/2" ID x 3/4" OD x 1/8" Wall Bev-A-Line IV Tubing has a maximum working pressure of 50 PSI @ 70F. | |
| This 1/2" ID x 3/4" OD x 1/8" Wall Silcon Med-X Tubing has a tensile strength of 1100 PSI, its elongation at break is 650% and its compression set is... | |
| This 1/2" ID x 3/4" OD x 1/8" Wall Superthane Ester Based Tubing has a working pressure of 60 PSI @ 70F and a burst pressure of 180 PSI @... | |
| This 1/2" ID x 3/4" OD x 1/8" Wall Superthane Ether Based Tubing has a working pressure of 60 PSI @ 70F and a burst pressure of 180 PSI @... | |
| This 1/2" ID x 3/4" OD x 1/8" Wall Vitube Flexible Tubing of Viton has a 60 A durometer. It has a maximum operating temperature of 400F and a brittleness... | |
| This 1/2" ID x 5/8" OD x 1/16" Wall Superthane Ester Based Tubing has a working pressure of 36 PSI @ 70F and a burst pressure of 108 PSI @... | |
| This 1/4" ID Nom.(.248" actual) x 15/32" OD Nom.(.470" actual) Reinforced Polyurethane Tubing has a working pressure of 250 PSI @ 70F and a burst pressure of 1000 PSI @... | |
| This 1/4" ID x 1/2" OD x 1/8" Wall Superthane Ester Based Tubing has a working pressure of 131 PSI @ 70F and a burst pressure of 393 PSI @... | |
| This 1/4" ID x 1/2" OD x 1/8" Wall Superthane Ether Based Tubing has a working pressure of 131 PSI @ 70F and a burst pressure of 393 PSI @... | |
| This 1/4" ID x 1/2" OD x 1/8" Wall Vitube Flexible Tubing of Viton has a 60 A durometer. It has a maximum operating temperature of 400F and a brittleness... | |
| This 1/4" ID x 3/8" OD x 1/16" Wall Bev-A-Line IV Tubing has a maximum working pressure of 61 PSI @ 70F. | |
| This 1/4" ID x 3/8" OD x 1/16" Wall Bev-a-line XX Tubing has a maximum pressure of 75 PSI @ 70F. The liner has a durometer of 55 D, a... | |
| This 1/4" ID x 3/8" OD x 1/16" Wall Silcon Med-X Tubing has a tensile strength of 1100 PSI, its elongation at break is 650% and its compression set is... | |
| This 1/4" ID x 3/8" OD x 1/16" Wall Superthane Ester Based Tubing has a working pressure of 67 PSI @ 70F and a burst pressure of 201 PSI @... | |
| This 1/4" ID x 3/8" OD x 1/16" Wall Vitube Flexible Tubing of Viton has a 60 A durometer. It has a maximum operating temperature of 400F and a brittleness... | |
| This 1/4" ID x 5/16" OD x 1/32" Wall Superthane Ester Based Tubing has a working pressure of 33 PSI @ 70F and a burst pressure of 99 PSI @... | |
| This 1/4" ID x 5/16" OD x 1/32" Wall Superthane Ether Based Tubing has a working pressure of 33 PSI @ 70F and a burst pressure of 99 PSI @... | |
| This 1/4" ID x 5/8" OD x 3/16" Wall Tygon E-3603 Vacuum Tubing has a minimum bend radius of 1/2". It has a maximum pressure rating of 53 PSI @... | |
| This 1/4" ID x 7/16" OD x 3/32" Wall Silcon Med-X Tubing has a tensile strength of 1100 PSI, its elongation at break is 650% and its compression set is... | |
| This 1/8" ID x 1/4" OD x 1/16" Wall Bev-A-Line IV Tubing has a maximum working pressure of 72 PSI @ 70F. | |
| This 1/8" ID x 1/4" OD x 1/16" Wall Silcon Med-X Tubing has a tensile strength of 1100 PSI, its elongation at break is 650% and its compression set is... | |
| This 1/8" ID x 1/4" OD x 1/16" Wall Superthane Ester Based Tubing has a working pressure of 130 PSI @ 70F and a burst pressure of 390 PSI @... | |
| This 1/8" ID x 1/4" OD x 1/16" Wall Vitube Flexible Tubing of Viton has a 60 A durometer. It has a maximum operating temperature of 400F and a brittleness... | |
| This 1/8" ID x 3/16" OD x 1/32" Wall Superthane Ester Based Tubing has a working pressure of 72 PSI @ 70 F and a burst pressure of 216 PSI... | |
| This 1/8" ID x 3/16" OD x 1/32" Wall Superthane Ether Based Tubing has a working pressure of 72 PSI @ 70F and a burst pressure of 216 PSI @... | |
| This 2" ID Nom.(1.968" actual) x 2-1/2" OD Nom.(2.500" actual) Reinforced Polyurethane Tubing has a working pressure of 40 PSI at 70F and a burst pressure of 160 @ 70F. | |
| This 3/16" ID x 1/4" OD x 1/32" Wall Superthane Ester Based Tubing has a working pressure of 27 PSI @ 70F and a burst pressure of 81 PSI @... | |
| This 3/16" ID x 3/8" OD x 3/32" Wall Silcon Med-X Tubing has a tensile strength of 1100 PSI, its elongation at break is 650% and its compression set is... | |
| This 3/16" ID x 5/16 OD x 1/16" Wall Vitube Flexible Tubing of Viton has a 60 A durometer. It has a maximum operating temperature of 400F and a brittleness... | |
| This 3/16" ID x 5/16" OD x 1/16" Wall Silcon Med-X Tubing has a tensile strength of 1100 PSI, its elongation at break is 650% and its compression set is... | |
| This 3/16" ID x 5/16" OD x 1/16" Wall Superthane Ester Based Tubing has a working pressure of 74 PSI @ 70F and a burst pressure of 22 PSI @... | |
| This 3/16" ID x 9/16" OD x 3/16" Wall Tygon E-3603 Vacuum Tubing has a minimum bend radius of 1/4". It has a maximum pressure rating of 69 PSI @... | |
| This 3/4" ID Nom.(.748" actual) x 1-1/32" OD Nom.(1.025" actual) Reinforced Polyurethane Tubing has a working pressure of 100 PSI at 70F and burst pressure of 400 PSI @ 70F. | |
| This 3/4" ID x 1" OD x 1/8" Wall Bev-A-Line IV Tubing has a maximum working pressure of 39 PSI @ 70F. | |
| This 3/4" ID x 1" OD x 1/8" Wall Superthane Ester Based Tubing has a working pressure of 51 PSI @ 70F and a burst pressure of 153 PSI @... | |
| This 3/4" ID x 1" OD x 1/8" Wall Vitube Flexible Tubing of Viton has a 60 A durometer. It has a maximum operating temperature of 400F and a brittleness... | |
| This 3/4" ID x 1-1/2" OD x 3/8" Wall Tygon E-3603 Vacuum Tubing has a minimum bend radius of 1-1/2". It has a maximum pressure rating of 36 PSI @... | |
| This 3/8" ID Nom.(.394" actual) x 5/8" OD Nom.(.630" actual) Reinforced Polyurethane Tubing has a working pressure of 190 PSI @ 70F and a burst pressure of 760 PSI @... | |
| This 3/8" ID x 1/2" OD X 1/16" Wall Bev-A-Line IV Tubing has a maximum working pressure of 50 PSI @ 70F. | |
| This 3/8" ID x 1/2" OD x 1/16" Wall Bev-a-line XX Tubing has a maximum pressure of 100 PSI @ 70F. The liner has a durometer of 55 D, a... | |
| This 3/8" ID x 1/2" OD x 1/16" Wall Superthane Ester Based Tubing has a working pressure of 59 PSI @ 70F and a burst pressure of 177 PSI @... | |
| This 3/8" ID x 1/2" OD x 1/16" Wall Vitube Flexible Tubing of Viton has a 60 A durometer. It has a maximum operating temperature of 400F and a brittleness... | |
| This 3/8" ID x 5/8" OD x 1/8" Wall Silcon Med-X Tubing has a tensile strength of 1100 PSI, its elongation at break is 650% and its compression set is... | |
| This 3/8" ID x 5/8" OD x 1/8" Wall Superthane Ester Based Tubing has a working pressure of 100 PSI @ 70F and a burst pressure of 300 PSI @... | |
| This 3/8" ID x 5/8" OD x 1/8" Wall Superthane Ether Based Tubing has a working pressure of 100 PSI @ 70F and a burst pressure of 300 PSI @... | |
| This 3/8" ID x 7/8" OD x 1/4" Wall Tygon E-3603 Vacuum Tubing has a minimum bend radius of 5/8". It has a maximum pressure rating of 47 PSI @... | |
| This 3/8" ID x 9/16" OD x 3/32" Wall Superthane Ester Based Tubing has a working pressure of 84 PSI @ 70F and a burst pressure of 252 PSI @... | |
| This 3/8" ID x 9/16" OD x 3/32" Wall Superthane Ether Based Tubing has a working pressure of 84 PSI @ 70F and a burst pressure of 252 PSI @... | |
| This 5/16" ID x 1/2" OD x 3/32" Wall Silcon Med-X Tubing has a tensile strength of 1100 PSI, its elongation at break is 650% and its compression set is... | |
| This 5/16" ID x 1/2" OD x 3/32" Wall Superthane Ester Based Tubing has a working pressure of 75 PSI @ 70F and a burst pressure of 225 PSI @... | |
| This 5/16" ID x 7/16" OD x 1/16" Wall Superthane Ester Based Tubing has a working pressure of 65 PSI @ 70F and a burst pressure of 195 PSI @... | |
| This 5/16" ID x 7/16" OD x 1/16" Wall Superthane Ether Based Tubing has a working pressure of 65 PSI @ 70F and a burst pressure of 195 PSI @... | |
| This 5/16" ID x 7/16" OD x 1/16" Wall Vitube Flexible Tubing of Viton has a 60 A durometer. It has a maximum operating temperature of 400F and a brittleness... | |
| This 5/8" ID Nom.(.630" actual) x 29/32" OD Nom.(.905" actual) Reinforced Polyurethane Tubing has a working pressure of 130 PSI at 70F and a burst pressure of 520 PSI @... | |
| This 5/8" ID x 1-3/8" OD x 3/8" Wall Tygon E-3603 Vacuum Tubing has a minimum bend radius of 1". It has a maximum pressure rating of 43 PSI @... | |
| This 5/8" ID x 13/16" OD x 3/32" Wall Superthane Ester Based Tubing has a working pressure of 54 PSI @ 70F and a burst pressure of 162 PSI @... | |
| This 5/8" ID x 13/16" OD x 3/32" Wall Superthane Ether Based Tubing has a working pressure of 54 PSI @ 70F and a burst pressure of 162 PSI @... | |
| This 5/8" ID x 7/8" OD x 1/8" Wall Superthane Ester Based Tubing has a working pressure of 60 PSI @ 70F and a burst pressure of 180 PSI @... | |
| This 5/8" ID x 7/8" OD x 1/8" Wall Superthane Ether Based Tubing has a working pressure of 60 PSI @ 70F and a burst pressure of 180 PSI @... | |
| This 7/16" ID x 11/16" OD x 1/8" Wall Superthane Ester Based Tubing has a working pressure of 80 PSI @ 70F and a burst pressure of 240 PSI @... | |
| This IMBIBE NSF 61 tubing has a 5/32" OD, .106" ID, and .025" wall thickness. It has a bend radius of 1". Working pressure is 180 PSI @ 70F. Burst... | |
| Tygon LP1100 Low Permeation Fuel Tubing is designed to meet new emission standards. It is EPA and CARB certified to meet permeation emission standards of 15g/M2/day. The Fluoropolymer liner is... | |
| Tygon LP1500 Low Permeation Fuel Tubing is designed to meet new emission standards. It is EPA and CARB certified to meet permeation emission standards of 15g/M2/day. The robust multi-layer is... | |
| Working Pressure at 70F: 18 psi. Specific gravity: .89. Hardness: 65 Shore A (+/-5). Ultimate Tensile Strength: 2167 psi. Ultimate Elongation: 948%.Maximum operating temperature: 275F. Brittleness temperature: -88F. | |
| Working Pressure at 70F: 20 psi. Specific gravity: .89. Hardness: 65 Shore A (+/-5). Ultimate Tensile Strength: 2167 psi. Ultimate Elongation: 948%.Maximum operating temperature: 275F. Brittleness temperature: -88F. | |
| Working Pressure at 70F: 30 psi. Specific gravity: .89. Hardness: 65 Shore A (+/-5). Ultimate Tensile Strength: 2167 psi. Ultimate Elongation: 948%.Maximum operating temperature: 275F. Brittleness temperature: -88F. | |
| Working Pressure: 10 psi @ 73F, 9 psi @ 320F. Minimum bend radius 5/8". Durometer 50 Shore A. | |
| Working Pressure: 11 psi @ 73F, 10 psi @ 73F. Minimum bend radius 1/2". | |
| Working Pressure: 14 psi @ 73F, 13 psi @ 320F. Minimum bend radius 1/2". Durometer 50 Shore A. | |
| Working Pressure: 5 psi @ 73F, 4 psi @ 320F. Minimum bend radius 1-1/2". Durometer 50 Shore A. | |
| Working Pressure: 6 psi @ 73F, 5 psi @ 320F. Minimum bend radius 1". Durometer 50 Shore A. | |
| Working Pressure: 9 psi @ 73F, 8 psi @ 320F. Minimum bend radius 3/4". Durometer 50 Shore A. |
| << Prev | Next >> |