U.S. Plastic Corporation Tygon A-60-G Industrial Grade Tubing 54272

Description
Maximum pressure rating 8 psi @ 73F and 5 psi @ 180F. Minimum bend radius 1-1/4". Vacuum rating 20.1" Hg @ 73F and 10.1" Hg @ 180F. Standard roll is 50'.
Description
Maximum pressure rating 8 psi @ 73F and 5 psi @ 180F. Minimum bend radius 1-1/4". Vacuum rating 20.1" Hg @ 73F and 10.1" Hg @ 180F. Standard roll is 50'.

Suppliers

Company
Product
Description
Supplier Links
Tygon A-60-G Industrial Grade Tubing - 54272 - U.S. Plastic Corporation
Lima, OH, USA
Tygon A-60-G Industrial Grade Tubing
54272
Tygon A-60-G Industrial Grade Tubing 54272
Maximum pressure rating 8 psi @ 73F and 5 psi @ 180F. Minimum bend radius 1-1/4". Vacuum rating 20.1" Hg @ 73F and 10.1" Hg @ 180F. Standard roll is 50'.

Maximum pressure rating 8 psi @ 73F and 5 psi @ 180F. Minimum bend radius 1-1/4". Vacuum rating 20.1" Hg @ 73F and 10.1" Hg @ 180F. Standard roll is 50'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54272
Product Name Tygon A-60-G Industrial Grade Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Extruded Parallel Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Clear; Solid; Multi
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
304 Fractional Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T304
Shape Round
View Details