U.S. Plastic Corporation Excelprene TPE Food Process Tubing 54480

Description
1/4"ID X 3/8"OD X 1/16" Wall Food Process Tubing has a maximum pressure rating of 10 PSI @ 73F and a minimum bend radius of 1-1/4". Meets FDA, 3-A and NSF criteria. Durometer is 64 Shore A, specific gravity is .97, and the tensile strength is 1,000 PSI. Temperature range is from -75F to 275F.
Description
1/4"ID X 3/8"OD X 1/16" Wall Food Process Tubing has a maximum pressure rating of 10 PSI @ 73F and a minimum bend radius of 1-1/4". Meets FDA, 3-A and NSF criteria. Durometer is 64 Shore A, specific gravity is .97, and the tensile strength is 1,000 PSI. Temperature range is from -75F to 275F.

Suppliers

Company
Product
Description
Supplier Links
Excelprene TPE Food Process Tubing - 54480 - U.S. Plastic Corporation
Lima, OH, USA
Excelprene TPE Food Process Tubing
54480
Excelprene TPE Food Process Tubing 54480
1/4"ID X 3/8"OD X 1/16" Wall Food Process Tubing has a maximum pressure rating of 10 PSI @ 73F and a minimum bend radius of 1-1/4". Meets FDA, 3-A and NSF criteria. Durometer is 64 Shore A, specific gravity is .97, and the tensile strength is 1,000 PSI. Temperature range is from -75F to 275F.

1/4"ID X 3/8"OD X 1/16" Wall Food Process Tubing has a maximum pressure rating of 10 PSI @ 73F and a minimum bend radius of 1-1/4". Meets FDA, 3-A and NSF criteria. Durometer is 64 Shore A, specific gravity is .97, and the tensile strength is 1,000 PSI. Temperature range is from -75F to 275F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54480
Product Name Excelprene TPE Food Process Tubing
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Tubing and Profile Struts - 2647849 - RS Components, Ltd.
Specs
Type Metal
Material Aluminum; Anodised Aluminium
View Details
Latex Tubing - 125X0469LR - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber (optional feature); Synthetic Rubber (optional feature)
Application Laboratory
View Details
Hytrel®-Lined PVC Tubing - 4130091 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details