U.S. Plastic Corporation Excelon SL Flexible, Non-Allergenic PVC Tubing 54405

Description
1/4" ID x 1/2" OD x 1/8" Wall Excelon SL Non-Allergenic PVC Tubing is manufactured from materials that meet FDA title 21 and USP Class VI. Also, tubes have a durometer of 50A, a tensile strength of 1400 PSI, a specific gravity of 1.17 and the elongation at break is 400%.
Description
1/4" ID x 1/2" OD x 1/8" Wall Excelon SL Non-Allergenic PVC Tubing is manufactured from materials that meet FDA title 21 and USP Class VI. Also, tubes have a durometer of 50A, a tensile strength of 1400 PSI, a specific gravity of 1.17 and the elongation at break is 400%.

Suppliers

Company
Product
Description
Supplier Links
Excelon SL Flexible, Non-Allergenic PVC Tubing - 54405 - U.S. Plastic Corporation
Lima, OH, USA
Excelon SL Flexible, Non-Allergenic PVC Tubing
54405
Excelon SL Flexible, Non-Allergenic PVC Tubing 54405
1/4" ID x 1/2" OD x 1/8" Wall Excelon SL Non-Allergenic PVC Tubing is manufactured from materials that meet FDA title 21 and USP Class VI. Also, tubes have a durometer of 50A, a tensile strength of 1400 PSI, a specific gravity of 1.17 and the elongation at break is 400%.

1/4" ID x 1/2" OD x 1/8" Wall Excelon SL Non-Allergenic PVC Tubing is manufactured from materials that meet FDA title 21 and USP Class VI. Also, tubes have a durometer of 50A, a tensile strength of 1400 PSI, a specific gravity of 1.17 and the elongation at break is 400%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54405
Product Name Excelon SL Flexible, Non-Allergenic PVC Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
Enflon® Molded Cylinders -  - Pexco
Specs
Type Plastic; Structural
Material Polytetrafluoroethylene
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details