U.S. Plastic Corporation Tygon E-1000 Non-DEHP Tubing 57608

Description
3/8" ID X 1/2" OD Tygon E-1000 Tubing has a durometer of 40A and a tensile strength of 1,075 PSI. The max operating temperature is 125F (52C) and its brittleness temperature is -67F (-55C). E-1000 meets FDA standards and can be gas sterilized. The minimum bend radius is 1-3/4". It has a maximum pressure rating of 7 PSI @ 73F and is rated for vacuum up to 3 in/Hg @ 73F. Standard roll is 50'.
Description
3/8" ID X 1/2" OD Tygon E-1000 Tubing has a durometer of 40A and a tensile strength of 1,075 PSI. The max operating temperature is 125F (52C) and its brittleness temperature is -67F (-55C). E-1000 meets FDA standards and can be gas sterilized. The minimum bend radius is 1-3/4". It has a maximum pressure rating of 7 PSI @ 73F and is rated for vacuum up to 3 in/Hg @ 73F. Standard roll is 50'.

Suppliers

Company
Product
Description
Supplier Links
Tygon E-1000 Non-DEHP Tubing - 57608 - U.S. Plastic Corporation
Lima, OH, USA
Tygon E-1000 Non-DEHP Tubing
57608
Tygon E-1000 Non-DEHP Tubing 57608
3/8" ID X 1/2" OD Tygon E-1000 Tubing has a durometer of 40A and a tensile strength of 1,075 PSI. The max operating temperature is 125F (52C) and its brittleness temperature is -67F (-55C). E-1000 meets FDA standards and can be gas sterilized. The minimum bend radius is 1-3/4". It has a maximum pressure rating of 7 PSI @ 73F and is rated for vacuum up to 3 in/Hg @ 73F. Standard roll is 50'.

3/8" ID X 1/2" OD Tygon E-1000 Tubing has a durometer of 40A and a tensile strength of 1,075 PSI. The max operating temperature is 125F (52C) and its brittleness temperature is -67F (-55C). E-1000 meets FDA standards and can be gas sterilized. The minimum bend radius is 1-3/4". It has a maximum pressure rating of 7 PSI @ 73F and is rated for vacuum up to 3 in/Hg @ 73F. Standard roll is 50'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57608
Product Name Tygon E-1000 Non-DEHP Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470014004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Tubing - CST - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Inside Diameter 0.040 to 1.500 inch (1.0 to 38.1 mm)
Temperature Range 0 to 600 F (-18 to 316 C)
View Details
Optically Clear PVC Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
Aluminum Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
Shape Round
View Details