U.S. Plastic Corporation PharMed BPT Biocompatible Tubing 57326

Description
Maximum working pressure 9 PSI @ 73F and 5 PSI @ 180F. Minimum bend radius 3-1/2". Vacuum rating 10" of Hg @ 73F and 6" of Hg @ 160F.
Description
Maximum working pressure 9 PSI @ 73F and 5 PSI @ 180F. Minimum bend radius 3-1/2". Vacuum rating 10" of Hg @ 73F and 6" of Hg @ 160F.

Suppliers

Company
Product
Description
Supplier Links
PharMed BPT Biocompatible Tubing - 57326 - U.S. Plastic Corporation
Lima, OH, USA
PharMed BPT Biocompatible Tubing
57326
PharMed BPT Biocompatible Tubing 57326
Maximum working pressure 9 PSI @ 73F and 5 PSI @ 180F. Minimum bend radius 3-1/2". Vacuum rating 10" of Hg @ 73F and 6" of Hg @ 160F.

Maximum working pressure 9 PSI @ 73F and 5 PSI @ 180F. Minimum bend radius 3-1/2". Vacuum rating 10" of Hg @ 73F and 6" of Hg @ 160F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57326
Product Name PharMed BPT Biocompatible Tubing
Application Medical / Pharmaceutical
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470274008 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Tubing - CST - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Inside Diameter 0.040 to 1.500 inch (1.0 to 38.1 mm)
Temperature Range 0 to 600 F (-18 to 316 C)
View Details
High Pressure Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
Fractional Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Inconel 600™, Monel 400™; T304, T316, T321, T347, Alloy 600, Alloy 400
Shape Round
View Details