U.S. Plastic Corporation Excelon Beverage Tubing 54424

Description
3/8" ID X 1/2" OD X 1/16" Wall Clear Beverage Tubing has a maximum pressure rating of 25 PSI @ 73F and a minimum bend radius of 1-3/4". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.
Description
3/8" ID X 1/2" OD X 1/16" Wall Clear Beverage Tubing has a maximum pressure rating of 25 PSI @ 73F and a minimum bend radius of 1-3/4". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.

Suppliers

Company
Product
Description
Supplier Links
Excelon Beverage Tubing - 54424 - U.S. Plastic Corporation
Lima, OH, USA
Excelon Beverage Tubing
54424
Excelon Beverage Tubing 54424
3/8" ID X 1/2" OD X 1/16" Wall Clear Beverage Tubing has a maximum pressure rating of 25 PSI @ 73F and a minimum bend radius of 1-3/4". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.

3/8" ID X 1/2" OD X 1/16" Wall Clear Beverage Tubing has a maximum pressure rating of 25 PSI @ 73F and a minimum bend radius of 1-3/4". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54424
Product Name Excelon Beverage Tubing
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
K050 Series 5/8 in. Nominal ID and 7/8 in. Nominal OD Clear PVC Tubing|Master File - K050-1014X100 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Poly Vinyl Chloride; PVC
Shape Round
View Details
Convoluted Tubing - 3774834004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
ABS Tubes & Profiles -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material ABS
Shape Round (optional feature)
View Details