U.S. Plastic Corporation Versilon F-5500-A Severe Environment Tubing 56477

Description
Maximum working pressure 19 psi @ 73F and 13 psi @ 275F. Minimum bend radius 1/2". Vacuum rating 29.9" of Hg @ 73F and 29.9" of Hg @ 275F. Standard roll is 50'.
Description
Maximum working pressure 19 psi @ 73F and 13 psi @ 275F. Minimum bend radius 1/2". Vacuum rating 29.9" of Hg @ 73F and 29.9" of Hg @ 275F. Standard roll is 50'.

Suppliers

Company
Product
Description
Supplier Links
Versilon F-5500-A Severe Environment Tubing - 56477 - U.S. Plastic Corporation
Lima, OH, USA
Versilon F-5500-A Severe Environment Tubing
56477
Versilon F-5500-A Severe Environment Tubing 56477
Maximum working pressure 19 psi @ 73F and 13 psi @ 275F. Minimum bend radius 1/2". Vacuum rating 29.9" of Hg @ 73F and 29.9" of Hg @ 275F. Standard roll is 50'.

Maximum working pressure 19 psi @ 73F and 13 psi @ 275F. Minimum bend radius 1/2". Vacuum rating 29.9" of Hg @ 73F and 29.9" of Hg @ 275F. Standard roll is 50'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 56477
Product Name Versilon F-5500-A Severe Environment Tubing
Outside Diameter 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
Plastic Core Tubes -  - Pexco
Specs
Type Plastic; Structural
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX); High Impact Polystyrene
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details