U.S. Plastic Corporation Tygon SPT 3370 I.B. Sanitary Silicone Pressure Tubing 57271

Description
Maximum working pressure 150 psi @ 73F and 105 psi @ 320F. Bend radius 1/2". Vacuum rating 29.9" of Hg @ 73F and 320F. Standard length 50'.
Description
Maximum working pressure 150 psi @ 73F and 105 psi @ 320F. Bend radius 1/2". Vacuum rating 29.9" of Hg @ 73F and 320F. Standard length 50'.

Suppliers

Company
Product
Description
Supplier Links
Tygon SPT 3370 I.B. Sanitary Silicone Pressure Tubing - 57271 - U.S. Plastic Corporation
Lima, OH, USA
Tygon SPT 3370 I.B. Sanitary Silicone Pressure Tubing
57271
Tygon SPT 3370 I.B. Sanitary Silicone Pressure Tubing 57271
Maximum working pressure 150 psi @ 73F and 105 psi @ 320F. Bend radius 1/2". Vacuum rating 29.9" of Hg @ 73F and 320F. Standard length 50'.

Maximum working pressure 150 psi @ 73F and 105 psi @ 320F. Bend radius 1/2". Vacuum rating 29.9" of Hg @ 73F and 320F. Standard length 50'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57271
Product Name Tygon SPT 3370 I.B. Sanitary Silicone Pressure Tubing
Type Plastic; Rubber / Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470274008 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Tubing - CST - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Inside Diameter 0.040 to 1.500 inch (1.0 to 38.1 mm)
Temperature Range 0 to 600 F (-18 to 316 C)
View Details
Custom Wire Extrusion -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
Stainless Steel Metric Tubing - T316 - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T316
Features Sterilizeable; Seamless
View Details