U.S. Plastic Corporation Excelon GO-1480 Vinyl Fuel and Oil Tubing 54094

Description
5/8" ID x 7/8" OD x 1/8" Wall Vinyl Fuel and Oil Tubing has a working pressure of 40 PSI @ 73 F. The durometer is 62 A, the tensile strength is 1980 PIS, the elongation at break is 730%, the brittleness temperature is -20.2F and the specific gravity is 1.25.
Description
5/8" ID x 7/8" OD x 1/8" Wall Vinyl Fuel and Oil Tubing has a working pressure of 40 PSI @ 73 F. The durometer is 62 A, the tensile strength is 1980 PIS, the elongation at break is 730%, the brittleness temperature is -20.2F and the specific gravity is 1.25.

Suppliers

Company
Product
Description
Supplier Links
Excelon GO-1480 Vinyl Fuel and Oil Tubing - 54094 - U.S. Plastic Corporation
Lima, OH, USA
Excelon GO-1480 Vinyl Fuel and Oil Tubing
54094
Excelon GO-1480 Vinyl Fuel and Oil Tubing 54094
5/8" ID x 7/8" OD x 1/8" Wall Vinyl Fuel and Oil Tubing has a working pressure of 40 PSI @ 73 F. The durometer is 62 A, the tensile strength is 1980 PIS, the elongation at break is 730%, the brittleness temperature is -20.2F and the specific gravity is 1.25.

5/8" ID x 7/8" OD x 1/8" Wall Vinyl Fuel and Oil Tubing has a working pressure of 40 PSI @ 73 F. The durometer is 62 A, the tensile strength is 1980 PIS, the elongation at break is 730%, the brittleness temperature is -20.2F and the specific gravity is 1.25.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54094
Product Name Excelon GO-1480 Vinyl Fuel and Oil Tubing
Type Plastic
Material Vinyl
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
High Pressure Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Stainless Steel Tubing - Custom - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Features Sterilizeable; Seamless
View Details