U.S. Plastic Corporation Vitube Flexible Tubing of Viton 54099

Description
This 1/4" ID x 1/2" OD x 1/8" Wall Vitube Flexible Tubing of Viton has a 60 A durometer. It has a maximum operating temperature of 400F and a brittleness temperature of -40F. It has a tensile strength of 1450 PSI and the elongation at break is 350%.
Description
This 1/4" ID x 1/2" OD x 1/8" Wall Vitube Flexible Tubing of Viton has a 60 A durometer. It has a maximum operating temperature of 400F and a brittleness temperature of -40F. It has a tensile strength of 1450 PSI and the elongation at break is 350%.

Suppliers

Company
Product
Description
Supplier Links
Vitube Flexible Tubing of Viton - 54099 - U.S. Plastic Corporation
Lima, OH, USA
Vitube Flexible Tubing of Viton
54099
Vitube Flexible Tubing of Viton 54099
This 1/4" ID x 1/2" OD x 1/8" Wall Vitube Flexible Tubing of Viton has a 60 A durometer. It has a maximum operating temperature of 400F and a brittleness temperature of -40F. It has a tensile strength of 1450 PSI and the elongation at break is 350%.

This 1/4" ID x 1/2" OD x 1/8" Wall Vitube Flexible Tubing of Viton has a 60 A durometer. It has a maximum operating temperature of 400F and a brittleness temperature of -40F. It has a tensile strength of 1450 PSI and the elongation at break is 350%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54099
Product Name Vitube Flexible Tubing of Viton
Outside Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Durometer Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear
View Details
Convoluted Tubing - 3774834004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
PTFE Molded Cylinders -  - Pexco
Specs
Type Plastic; Structural
Material Polytetrafluoroethylene
Shape Round
View Details