U.S. Plastic Corporation Excelon Beverage Tubing 54414

Description
1/8" ID X 1/4" OD X 1/16" Wall Clear Beverage Tubing has a maximum pressure rating of 60 PSI @ 73F and a minimum bend radius of 3/8". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.
Description
1/8" ID X 1/4" OD X 1/16" Wall Clear Beverage Tubing has a maximum pressure rating of 60 PSI @ 73F and a minimum bend radius of 3/8". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.

Suppliers

Company
Product
Description
Supplier Links
Excelon Beverage Tubing - 54414 - U.S. Plastic Corporation
Lima, OH, USA
Excelon Beverage Tubing
54414
Excelon Beverage Tubing 54414
1/8" ID X 1/4" OD X 1/16" Wall Clear Beverage Tubing has a maximum pressure rating of 60 PSI @ 73F and a minimum bend radius of 3/8". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.

1/8" ID X 1/4" OD X 1/16" Wall Clear Beverage Tubing has a maximum pressure rating of 60 PSI @ 73F and a minimum bend radius of 3/8". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54414
Product Name Excelon Beverage Tubing
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Clearflo® 70 PVC Tubing - 1131142 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details
Aluminum Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
Shape Round
View Details
Copper Tubing - MCT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Metal
Material Copper
View Details