U.S. Plastic Corporation Excelthane Polyurethane Tubing 54503

Description
3/16" ID x 5/16" OD x 1/16" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 56 PSI @ 73F and a minimum bend radius of 5/8". It meets FDA criteria for use in food and beverage applications. Durometer is 81 Shore A, specific gravity is 1.20, and tensile strength is 6,050 PSI. It withstands extreme temperatures from -100F to 200F.
Description
3/16" ID x 5/16" OD x 1/16" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 56 PSI @ 73F and a minimum bend radius of 5/8". It meets FDA criteria for use in food and beverage applications. Durometer is 81 Shore A, specific gravity is 1.20, and tensile strength is 6,050 PSI. It withstands extreme temperatures from -100F to 200F.

Suppliers

Company
Product
Description
Supplier Links
Excelthane Polyurethane Tubing - 54503 - U.S. Plastic Corporation
Lima, OH, USA
Excelthane Polyurethane Tubing
54503
Excelthane Polyurethane Tubing 54503
3/16" ID x 5/16" OD x 1/16" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 56 PSI @ 73F and a minimum bend radius of 5/8". It meets FDA criteria for use in food and beverage applications. Durometer is 81 Shore A, specific gravity is 1.20, and tensile strength is 6,050 PSI. It withstands extreme temperatures from -100F to 200F.

3/16" ID x 5/16" OD x 1/16" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 56 PSI @ 73F and a minimum bend radius of 5/8". It meets FDA criteria for use in food and beverage applications. Durometer is 81 Shore A, specific gravity is 1.20, and tensile strength is 6,050 PSI. It withstands extreme temperatures from -100F to 200F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54503
Product Name Excelthane Polyurethane Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Multi-Lumen Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Square / Rectangular Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Shape Rectangle; Square; Oval; Specialty
View Details