U.S. Plastic Corporation Excelthane Polyurethane Tubing 54515

Description
7/16" ID x 11/16" OD x 1/8" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 49 PSI @ 73F and a minimum bend radius of 1-3/8". It meets FDA criteria for use in food and beverage applications. Durometer is 81 Shore A, specific gravity is 1.20, and tensile strength is 6,050 PSI. It withstands extreme temperatures from -100F to 200F.
Description
7/16" ID x 11/16" OD x 1/8" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 49 PSI @ 73F and a minimum bend radius of 1-3/8". It meets FDA criteria for use in food and beverage applications. Durometer is 81 Shore A, specific gravity is 1.20, and tensile strength is 6,050 PSI. It withstands extreme temperatures from -100F to 200F.

Suppliers

Company
Product
Description
Supplier Links
Excelthane Polyurethane Tubing - 54515 - U.S. Plastic Corporation
Lima, OH, USA
Excelthane Polyurethane Tubing
54515
Excelthane Polyurethane Tubing 54515
7/16" ID x 11/16" OD x 1/8" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 49 PSI @ 73F and a minimum bend radius of 1-3/8". It meets FDA criteria for use in food and beverage applications. Durometer is 81 Shore A, specific gravity is 1.20, and tensile strength is 6,050 PSI. It withstands extreme temperatures from -100F to 200F.

7/16" ID x 11/16" OD x 1/8" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 49 PSI @ 73F and a minimum bend radius of 1-3/8". It meets FDA criteria for use in food and beverage applications. Durometer is 81 Shore A, specific gravity is 1.20, and tensile strength is 6,050 PSI. It withstands extreme temperatures from -100F to 200F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54515
Product Name Excelthane Polyurethane Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Latex Tubing - 250X125LR - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber (optional feature); Synthetic Rubber (optional feature)
Application Laboratory
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Convoluted Tubing - 5470234017 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Multi-Durometer Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear
View Details