U.S. Plastic Corporation Tygon 2375 Ultra Chemical Resistant Tubing 57552

Description
Maximum working pressure 17 PSI @ 73F. Minimum bend radius 1-1/2". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'.
Description
Maximum working pressure 17 PSI @ 73F. Minimum bend radius 1-1/2". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'.

Suppliers

Company
Product
Description
Supplier Links
Tygon 2375 Ultra Chemical Resistant Tubing - 57552 - U.S. Plastic Corporation
Lima, OH, USA
Tygon 2375 Ultra Chemical Resistant Tubing
57552
Tygon 2375 Ultra Chemical Resistant Tubing 57552
Maximum working pressure 17 PSI @ 73F. Minimum bend radius 1-1/2". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'.

Maximum working pressure 17 PSI @ 73F. Minimum bend radius 1-1/2". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57552
Product Name Tygon 2375 Ultra Chemical Resistant Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470014004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details
Tubing with Sires or Cables within the Walls - eTubing™ - New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
Square / Rectangular Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Shape Rectangle; Square; Oval; Specialty
View Details