U.S. Plastic Corporation Tygon SPT 3350 Sanitary Silicone Tubing 57301

Description
Maximum working pressure - 11 psi @ 73F, 10 psi @ 320F. Minimum bend radius 1". Vacuum rating - 20" of Hg @ 73F, 15" of Hg @ 320F. Standard roll is 50'.
Description
Maximum working pressure - 11 psi @ 73F, 10 psi @ 320F. Minimum bend radius 1". Vacuum rating - 20" of Hg @ 73F, 15" of Hg @ 320F. Standard roll is 50'.

Suppliers

Company
Product
Description
Supplier Links
Tygon SPT 3350 Sanitary Silicone Tubing - 57301 - U.S. Plastic Corporation
Lima, OH, USA
Tygon SPT 3350 Sanitary Silicone Tubing
57301
Tygon SPT 3350 Sanitary Silicone Tubing 57301
Maximum working pressure - 11 psi @ 73F, 10 psi @ 320F. Minimum bend radius 1". Vacuum rating - 20" of Hg @ 73F, 15" of Hg @ 320F. Standard roll is 50'.

Maximum working pressure - 11 psi @ 73F, 10 psi @ 320F. Minimum bend radius 1". Vacuum rating - 20" of Hg @ 73F, 15" of Hg @ 320F. Standard roll is 50'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57301
Product Name Tygon SPT 3350 Sanitary Silicone Tubing
Type Plastic; Rubber / Silicone
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Extruded Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear; Translucent; Solid; Multi
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Stainless Steel Tubing - Cut to Length - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Features Coiled (optional feature); Finned/Fluted (optional feature); Sterilizeable; Seamless (optional feature); Welded (optional feature); Custom End Forming
View Details