U.S. Plastic Corporation Tygon LP1100 Low Permeation Fuel Tubing 57617

Description
Tygon LP1100 Low Permeation Fuel Tubing is designed to meet new emission standards. It is EPA and CARB certified to meet permeation emission standards of 15g/M2/day. The Fluoropolymer liner is compatible with higher ethanol blend gasoline up to 100%. This robust multi-layer design and construction is resistant to swelling, hardening and cracking caused by hydrocarbon-based fluids and is abrasion, cut and tear resistance for longer service life. It is highly flexible, easy to install and offers excellent fitting retention. It is Ozone and UV light resistant and has a wide temperature range from -20F to 165F (-28.9C to 73.9C). Common applications include small engine fuel lines, lawn and garden power equipment and lubricating oil and grease transfer lines.
Description
Tygon LP1100 Low Permeation Fuel Tubing is designed to meet new emission standards. It is EPA and CARB certified to meet permeation emission standards of 15g/M2/day. The Fluoropolymer liner is compatible with higher ethanol blend gasoline up to 100%. This robust multi-layer design and construction is resistant to swelling, hardening and cracking caused by hydrocarbon-based fluids and is abrasion, cut and tear resistance for longer service life. It is highly flexible, easy to install and offers excellent fitting retention. It is Ozone and UV light resistant and has a wide temperature range from -20F to 165F (-28.9C to 73.9C). Common applications include small engine fuel lines, lawn and garden power equipment and lubricating oil and grease transfer lines.

Suppliers

Company
Product
Description
Supplier Links
Tygon LP1100 Low Permeation Fuel Tubing - 57617 - U.S. Plastic Corporation
Lima, OH, USA
Tygon LP1100 Low Permeation Fuel Tubing
57617
Tygon LP1100 Low Permeation Fuel Tubing 57617
Tygon LP1100 Low Permeation Fuel Tubing is designed to meet new emission standards. It is EPA and CARB certified to meet permeation emission standards of 15g/M2/day. The Fluoropolymer liner is compatible with higher ethanol blend gasoline up to 100%. This robust multi-layer design and construction is resistant to swelling, hardening and cracking caused by hydrocarbon-based fluids and is abrasion, cut and tear resistance for longer service life. It is highly flexible, easy to install and offers excellent fitting retention. It is Ozone and UV light resistant and has a wide temperature range from -20F to 165F (-28.9C to 73.9C). Common applications include small engine fuel lines, lawn and garden power equipment and lubricating oil and grease transfer lines.

Tygon LP1100 Low Permeation Fuel Tubing is designed to meet new emission standards. It is EPA and CARB certified to meet permeation emission standards of 15g/M2/day. The Fluoropolymer liner is compatible with higher ethanol blend gasoline up to 100%. This robust multi-layer design and construction is resistant to swelling, hardening and cracking caused by hydrocarbon-based fluids and is abrasion, cut and tear resistance for longer service life. It is highly flexible, easy to install and offers excellent fitting retention. It is Ozone and UV light resistant and has a wide temperature range from -20F to 165F (-28.9C to 73.9C). Common applications include small engine fuel lines, lawn and garden power equipment and lubricating oil and grease transfer lines.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57617
Product Name Tygon LP1100 Low Permeation Fuel Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
High Pressure Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Square / Rectangular Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Shape Rectangle; Square; Oval; Specialty
View Details