U.S. Plastic Corporation Tygon S3 E-3603 Non-DEHP Vacuum Tubing 54706

Description
This 3/4" ID x 1-1/2" OD x 3/8" Wall Tygon E-3603 Vacuum Tubing has a minimum bend radius of 1-1/2". It has a maximum pressure rating of 36 PSI @ 73F and a maximum vacuum rating of 29.9" Hg @ 73F. Durometer is 56 Shore A. Tensile Strength is 1,750 PSI, Ultimate elongation is 425%, and specific gravity is 1.21.
Description
This 3/4" ID x 1-1/2" OD x 3/8" Wall Tygon E-3603 Vacuum Tubing has a minimum bend radius of 1-1/2". It has a maximum pressure rating of 36 PSI @ 73F and a maximum vacuum rating of 29.9" Hg @ 73F. Durometer is 56 Shore A. Tensile Strength is 1,750 PSI, Ultimate elongation is 425%, and specific gravity is 1.21.

Suppliers

Company
Product
Description
Supplier Links
Tygon S3 E-3603 Non-DEHP Vacuum Tubing - 54706 - U.S. Plastic Corporation
Lima, OH, USA
Tygon S3 E-3603 Non-DEHP Vacuum Tubing
54706
Tygon S3 E-3603 Non-DEHP Vacuum Tubing 54706
This 3/4" ID x 1-1/2" OD x 3/8" Wall Tygon E-3603 Vacuum Tubing has a minimum bend radius of 1-1/2". It has a maximum pressure rating of 36 PSI @ 73F and a maximum vacuum rating of 29.9" Hg @ 73F. Durometer is 56 Shore A. Tensile Strength is 1,750 PSI, Ultimate elongation is 425%, and specific gravity is 1.21.

This 3/4" ID x 1-1/2" OD x 3/8" Wall Tygon E-3603 Vacuum Tubing has a minimum bend radius of 1-1/2". It has a maximum pressure rating of 36 PSI @ 73F and a maximum vacuum rating of 29.9" Hg @ 73F. Durometer is 56 Shore A. Tensile Strength is 1,750 PSI, Ultimate elongation is 425%, and specific gravity is 1.21.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54706
Product Name Tygon S3 E-3603 Non-DEHP Vacuum Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Custom Wire Extrusion -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
2236 Series Linear Low Density Industrial Grade Polyethylene Tubing|Master File - 2236-0440X1K - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX); Linear Low Density Polyethylene
Shape Round
View Details
Convoluted Tubing - 5470204005 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Altaflo® 100 PTFE Tubing -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Fluoropolymer
Shape Round
View Details