U.S. Plastic Corporation suprthane tubng ether bse 1/4x5/16x1/32 56418

Description
This 1/4" ID x 5/16" OD x 1/32" Wall Superthane Ether Based Tubing has a working pressure of 33 PSI @ 70F and a burst pressure of 99 PSI @ 70F. Standard length is 100' and it weighs 1.33 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.
Description
This 1/4" ID x 5/16" OD x 1/32" Wall Superthane Ether Based Tubing has a working pressure of 33 PSI @ 70F and a burst pressure of 99 PSI @ 70F. Standard length is 100' and it weighs 1.33 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.

Suppliers

Company
Product
Description
Supplier Links
suprthane tubng ether bse 1/4x5/16x1/32 - 56418 - U.S. Plastic Corporation
Lima, OH, USA
suprthane tubng ether bse 1/4x5/16x1/32
56418
suprthane tubng ether bse 1/4x5/16x1/32 56418
This 1/4" ID x 5/16" OD x 1/32" Wall Superthane Ether Based Tubing has a working pressure of 33 PSI @ 70F and a burst pressure of 99 PSI @ 70F. Standard length is 100' and it weighs 1.33 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.

This 1/4" ID x 5/16" OD x 1/32" Wall Superthane Ether Based Tubing has a working pressure of 33 PSI @ 70F and a burst pressure of 99 PSI @ 70F. Standard length is 100' and it weighs 1.33 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 56418
Product Name suprthane tubng ether bse 1/4x5/16x1/32
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Durometer Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear
View Details
KLEARON™ K018 Series 3/16 in. Nominal ID and 5/16 in. Nominal OD 68 Clear PVC Tubing|Master File - K018-0305X100 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Poly Vinyl Chloride; PVC
Shape Round
View Details
ABS Tubes & Profiles -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material ABS
Shape Round (optional feature)
View Details