U.S. Plastic Corporation Tygon SPT 3370 I.B. Sanitary Silicone Pressure Tubing 57275

Description
Maximum working pressure 100 psi @ 73F and 75 psi @ 320F. Bend radius 2-1/4". Vacuum rating 29.9" of Hg @ 73F and 320F. Standard length 50'.
Description
Maximum working pressure 100 psi @ 73F and 75 psi @ 320F. Bend radius 2-1/4". Vacuum rating 29.9" of Hg @ 73F and 320F. Standard length 50'.

Suppliers

Company
Product
Description
Supplier Links
Tygon SPT 3370 I.B. Sanitary Silicone Pressure Tubing - 57275 - U.S. Plastic Corporation
Lima, OH, USA
Tygon SPT 3370 I.B. Sanitary Silicone Pressure Tubing
57275
Tygon SPT 3370 I.B. Sanitary Silicone Pressure Tubing 57275
Maximum working pressure 100 psi @ 73F and 75 psi @ 320F. Bend radius 2-1/4". Vacuum rating 29.9" of Hg @ 73F and 320F. Standard length 50'.

Maximum working pressure 100 psi @ 73F and 75 psi @ 320F. Bend radius 2-1/4". Vacuum rating 29.9" of Hg @ 73F and 320F. Standard length 50'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57275
Product Name Tygon SPT 3370 I.B. Sanitary Silicone Pressure Tubing
Type Plastic; Rubber / Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Latex Tubing - 250X063LR - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber (optional feature); Synthetic Rubber (optional feature)
Application Laboratory
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Spiral Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details