U.S. Plastic Corporation Excelon Fuel & Lubricant Tubing 54495

Description
7/16"ID X 9/16"OD X 1/16" Wall Excelon Fuel & Lubricant Tubing has a maximum pressure rating of 15 PSI @ 73F and a minimum bend radius of 2-3/8". Durometer is 57 Shore A, specific gravity is 1.23, and tensile strength is 1,920 PSI. Temperature range is from -35F to 165F.
Description
7/16"ID X 9/16"OD X 1/16" Wall Excelon Fuel & Lubricant Tubing has a maximum pressure rating of 15 PSI @ 73F and a minimum bend radius of 2-3/8". Durometer is 57 Shore A, specific gravity is 1.23, and tensile strength is 1,920 PSI. Temperature range is from -35F to 165F.

Suppliers

Company
Product
Description
Supplier Links
Excelon Fuel & Lubricant Tubing - 54495 - U.S. Plastic Corporation
Lima, OH, USA
Excelon Fuel & Lubricant Tubing
54495
Excelon Fuel & Lubricant Tubing 54495
7/16"ID X 9/16"OD X 1/16" Wall Excelon Fuel & Lubricant Tubing has a maximum pressure rating of 15 PSI @ 73F and a minimum bend radius of 2-3/8". Durometer is 57 Shore A, specific gravity is 1.23, and tensile strength is 1,920 PSI. Temperature range is from -35F to 165F.

7/16"ID X 9/16"OD X 1/16" Wall Excelon Fuel & Lubricant Tubing has a maximum pressure rating of 15 PSI @ 73F and a minimum bend radius of 2-3/8". Durometer is 57 Shore A, specific gravity is 1.23, and tensile strength is 1,920 PSI. Temperature range is from -35F to 165F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54495
Product Name Excelon Fuel & Lubricant Tubing
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Metal Tubes - 3047894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Metal
Shape Square
Design Units English
View Details
Latex Tubing - 188X063LB - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber (optional feature); Synthetic Rubber (optional feature)
Application Laboratory
View Details
Clearflo® 70 PVC Tubing - 1130813 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details