U.S. Plastic Corporation Tygon A-60-G Industrial Grade Tubing 54276

Description
Maximum pressure rating 10 psi @ 73F and 6 psi @ 180F. Minimum bend radius 1-1/2". Vacuum rating 29.9" Hg @ 73F and 15" Hg @ 180F. Standard roll is 50'.
Description
Maximum pressure rating 10 psi @ 73F and 6 psi @ 180F. Minimum bend radius 1-1/2". Vacuum rating 29.9" Hg @ 73F and 15" Hg @ 180F. Standard roll is 50'.

Suppliers

Company
Product
Description
Supplier Links
Tygon A-60-G Industrial Grade Tubing - 54276 - U.S. Plastic Corporation
Lima, OH, USA
Tygon A-60-G Industrial Grade Tubing
54276
Tygon A-60-G Industrial Grade Tubing 54276
Maximum pressure rating 10 psi @ 73F and 6 psi @ 180F. Minimum bend radius 1-1/2". Vacuum rating 29.9" Hg @ 73F and 15" Hg @ 180F. Standard roll is 50'.

Maximum pressure rating 10 psi @ 73F and 6 psi @ 180F. Minimum bend radius 1-1/2". Vacuum rating 29.9" Hg @ 73F and 15" Hg @ 180F. Standard roll is 50'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54276
Product Name Tygon A-60-G Industrial Grade Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Tubing with Sires or Cables within the Walls - eTubing™ - New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
Enflon® Molded Cylinders -  - Pexco
Specs
Type Plastic; Structural
Material Polytetrafluoroethylene
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details