U.S. Plastic Corporation Bev-A-Line XX Tubing 56286

Description
This 3/8" ID x 1/2" OD x 1/16" Wall Bev-a-line XX Tubing has a maximum pressure of 100 PSI @ 70F. The liner has a durometer of 55 D, a tensile strength of 5200 PSI, a brittleness temperature of -51F, a specific gravity of 1.20, and an elongation at break of 450%. The outer shell has a durometer of 80 D, a tensile strength of 2000 PSI, a brittleness temperature of -41F, a specific gravity of 1.20, and an elongation at break of 400%.
Description
This 3/8" ID x 1/2" OD x 1/16" Wall Bev-a-line XX Tubing has a maximum pressure of 100 PSI @ 70F. The liner has a durometer of 55 D, a tensile strength of 5200 PSI, a brittleness temperature of -51F, a specific gravity of 1.20, and an elongation at break of 450%. The outer shell has a durometer of 80 D, a tensile strength of 2000 PSI, a brittleness temperature of -41F, a specific gravity of 1.20, and an elongation at break of 400%.

Suppliers

Company
Product
Description
Supplier Links
Bev-A-Line XX Tubing - 56286 - U.S. Plastic Corporation
Lima, OH, USA
Bev-A-Line XX Tubing
56286
Bev-A-Line XX Tubing 56286
This 3/8" ID x 1/2" OD x 1/16" Wall Bev-a-line XX Tubing has a maximum pressure of 100 PSI @ 70F. The liner has a durometer of 55 D, a tensile strength of 5200 PSI, a brittleness temperature of -51F, a specific gravity of 1.20, and an elongation at break of 450%. The outer shell has a durometer of 80 D, a tensile strength of 2000 PSI, a brittleness temperature of -41F, a specific gravity of 1.20, and an elongation at break of 400%.

This 3/8" ID x 1/2" OD x 1/16" Wall Bev-a-line XX Tubing has a maximum pressure of 100 PSI @ 70F. The liner has a durometer of 55 D, a tensile strength of 5200 PSI, a brittleness temperature of -51F, a specific gravity of 1.20, and an elongation at break of 450%. The outer shell has a durometer of 80 D, a tensile strength of 2000 PSI, a brittleness temperature of -41F, a specific gravity of 1.20, and an elongation at break of 400%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 56286
Product Name Bev-A-Line XX Tubing
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
Polysulfone Tubing, Rod & Profiles -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Polysulfone
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details