U.S. Plastic Corporation Excelon Fuel & Lubricant Tubing 54490

Description
3/16"ID X 5/16"OD x 1/16" Wall Excelon Fuel & Lubricant Tubing has a maximum pressure rating of 35 PSI @ 73F and a minimum bend radius of 5/8". Durometer is 57 Shore A, specific gravity is 1.23, and tensile strength is 1,920 PSI. Temperature range is from -35F to 165F.
Description
3/16"ID X 5/16"OD x 1/16" Wall Excelon Fuel & Lubricant Tubing has a maximum pressure rating of 35 PSI @ 73F and a minimum bend radius of 5/8". Durometer is 57 Shore A, specific gravity is 1.23, and tensile strength is 1,920 PSI. Temperature range is from -35F to 165F.

Suppliers

Company
Product
Description
Supplier Links
Excelon Fuel & Lubricant Tubing - 54490 - U.S. Plastic Corporation
Lima, OH, USA
Excelon Fuel & Lubricant Tubing
54490
Excelon Fuel & Lubricant Tubing 54490
3/16"ID X 5/16"OD x 1/16" Wall Excelon Fuel & Lubricant Tubing has a maximum pressure rating of 35 PSI @ 73F and a minimum bend radius of 5/8". Durometer is 57 Shore A, specific gravity is 1.23, and tensile strength is 1,920 PSI. Temperature range is from -35F to 165F.

3/16"ID X 5/16"OD x 1/16" Wall Excelon Fuel & Lubricant Tubing has a maximum pressure rating of 35 PSI @ 73F and a minimum bend radius of 5/8". Durometer is 57 Shore A, specific gravity is 1.23, and tensile strength is 1,920 PSI. Temperature range is from -35F to 165F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54490
Product Name Excelon Fuel & Lubricant Tubing
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Brimlon™ PTFE Fluoropolymer Tubing, Light Wall PTFE - BLW - BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Polytetrafluoroethylene; Fluoropolymer
Shape Round
View Details
Polyurethane Tubing - MUT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
Color / Clarity Clear; Translucent; Solid
View Details
Nylon Tubing - NYT1-0403-CLT - Clippard
Specs
Type Plastic
Material Nylon
Shape Round
View Details
Dip Tubes -  - Pexco
Specs
Type Plastic; Structural
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX); Polypropylene; Fluoropolymer
Shape Round
View Details