U.S. Plastic Corporation Excelthane Polyurethane Tubing 54502

Description
1/8" ID x 1/4" OD x 1/16" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 74 PSI @ 73F and a minimum bend radius of 5/16". It meets FDA criteria for use in food and beverage applications. Durometer is 81 Shore A, specific gravity is 1.20, and tensile strength is 6,050 PSI. It withstands extreme temperatures from -100F to 200F.
Description
1/8" ID x 1/4" OD x 1/16" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 74 PSI @ 73F and a minimum bend radius of 5/16". It meets FDA criteria for use in food and beverage applications. Durometer is 81 Shore A, specific gravity is 1.20, and tensile strength is 6,050 PSI. It withstands extreme temperatures from -100F to 200F.

Suppliers

Company
Product
Description
Supplier Links
Excelthane Polyurethane Tubing - 54502 - U.S. Plastic Corporation
Lima, OH, USA
Excelthane Polyurethane Tubing
54502
Excelthane Polyurethane Tubing 54502
1/8" ID x 1/4" OD x 1/16" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 74 PSI @ 73F and a minimum bend radius of 5/16". It meets FDA criteria for use in food and beverage applications. Durometer is 81 Shore A, specific gravity is 1.20, and tensile strength is 6,050 PSI. It withstands extreme temperatures from -100F to 200F.

1/8" ID x 1/4" OD x 1/16" Wall Excelthane Polyurethane Tubing has a maximum pressure rating of 74 PSI @ 73F and a minimum bend radius of 5/16". It meets FDA criteria for use in food and beverage applications. Durometer is 81 Shore A, specific gravity is 1.20, and tensile strength is 6,050 PSI. It withstands extreme temperatures from -100F to 200F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54502
Product Name Excelthane Polyurethane Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470204005 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details
Spiral Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
304 Fractional Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T304
Shape Round
View Details