U.S. Plastic Corporation Tygon 2375 Ultra Chemical Resistant Tubing 57545

Description
Maximum working pressure 65 PSI @ 73F. Minimum bend radius 1/8". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'.
Description
Maximum working pressure 65 PSI @ 73F. Minimum bend radius 1/8". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'.

Suppliers

Company
Product
Description
Supplier Links
Tygon 2375 Ultra Chemical Resistant Tubing - 57545 - U.S. Plastic Corporation
Lima, OH, USA
Tygon 2375 Ultra Chemical Resistant Tubing
57545
Tygon 2375 Ultra Chemical Resistant Tubing 57545
Maximum working pressure 65 PSI @ 73F. Minimum bend radius 1/8". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'.

Maximum working pressure 65 PSI @ 73F. Minimum bend radius 1/8". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57545
Product Name Tygon 2375 Ultra Chemical Resistant Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470274008 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Tubing - CST - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Inside Diameter 0.040 to 1.500 inch (1.0 to 38.1 mm)
Temperature Range 0 to 600 F (-18 to 316 C)
View Details
High Pressure Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
316 Fractional Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T316
Shape Round
View Details